Invertek Drives USA Drive ODE-3-320180-3F42

Description
DRIVE, 3 FRAME SIZE, 18 AMP, 4 POWER RATING KW, 5 HP, 200~240 VOLT 3F INPUT VOLTAGE, 200~240 VOLT 3F OUTPUT VOLTAGE, IP20, LED KEYPAD, EMC FILTER, OPTIDRIVE™ E3, ECONOMY , 10.3X5.2X6.9 IN.. FREE 2 YEAR RADWELL WARRANTY
Description
DRIVE, 3 FRAME SIZE, 18 AMP, 4 POWER RATING KW, 5 HP, 200~240 VOLT 3F INPUT VOLTAGE, 200~240 VOLT 3F OUTPUT VOLTAGE, IP20, LED KEYPAD, EMC FILTER, OPTIDRIVE™ E3, ECONOMY , 10.3X5.2X6.9 IN.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive - 120174228 - Radwell International
Willingboro, NJ, United States
DRIVE, 3 FRAME SIZE, 18 AMP, 4 POWER RATING KW, 5 HP, 200~240 VOLT 3F INPUT VOLTAGE, 200~240 VOLT 3F OUTPUT VOLTAGE, IP20, LED KEYPAD, EMC FILTER, OPTIDRIVE™ E3, ECONOMY , 10.3X5.2X6.9 IN.. FREE 2 YEAR RADWELL WARRANTY

DRIVE, 3 FRAME SIZE, 18 AMP, 4 POWER RATING KW, 5 HP, 200~240 VOLT 3F INPUT VOLTAGE, 200~240 VOLT 3F OUTPUT VOLTAGE, IP20, LED KEYPAD, EMC FILTER, OPTIDRIVE™ E3, ECONOMY , 10.3X5.2X6.9 IN.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IVTK AC - ODE-3-320180-3F42 - Galco Industrial Electronics
Madison Heights, MI, United States
Drive, AC, 5.0HP, 240V, 18.0A, CT,OP

Drive, AC, 5.0HP, 240V, 18.0A, CT,OP

Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics
Product Category DC Motor Drives AC Motor Drives
Product Number 120174228 ODE-3-320180-3F42
Product Name Drive IVTK AC
Continuous Current 18 amps
Unlock Full Specs
to access all available technical data