Texas Instruments High-Performance Analog Drive Board SN75ALS192D

Description
IC, LINE DRIVER, QUAD, SOIC16; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:0°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, LINE DRIVER, QUAD, SOIC16; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:0°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Board - 17066812 - Radwell International
Willingboro, NJ, United States
Drive Board
17066812
Drive Board 17066812
IC, LINE DRIVER, QUAD, SOIC16; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:0°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, LINE DRIVER, QUAD, SOIC16; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:0°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 17066812
Product Name Drive Board
Unlock Full Specs
to access all available technical data

Similar Products

2A Dual Full Bridge 1/8 Microstep Driver W/Ocp - A4984SESTR-T - Allegro MicroSystems Inc.
Specs
Motor / System Microstepping Motor
Configuration PCB Mount
View Details
8 suppliers
Motion Controller - G-902.RxE - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System DC Brushed; DC Brushless; Voice Coil
Setup Computer
View Details