Danaher Motion Drive SC420101000

Description
DISCONTINUED BY MANUFACTURER, INTELLIGENT ADJUSTABLE FREQUENCY DRIVE/SERVO, NEXTDRIVE SERIES, 3 PHASE, INPUT:, 200 - 240 VAC, 50/60 HZ, 1 HP@230 V, 4.0 ARMS, OUTPUT:, 0.0 - 230 VAC, 0 - 400 HZ, 3.6 ARMS, OL CAPACITY 150%/1 MIN, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INTELLIGENT ADJUSTABLE FREQUENCY DRIVE/SERVO, NEXTDRIVE SERIES, 3 PHASE, INPUT:, 200 - 240 VAC, 50/60 HZ, 1 HP@230 V, 4.0 ARMS, OUTPUT:, 0.0 - 230 VAC, 0 - 400 HZ, 3.6 ARMS, OL CAPACITY 150%/1 MIN, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive - 51665929 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, INTELLIGENT ADJUSTABLE FREQUENCY DRIVE/SERVO, NEXTDRIVE SERIES, 3 PHASE, INPUT:, 200 - 240 VAC, 50/60 HZ, 1 HP@230 V, 4.0 ARMS, OUTPUT:, 0.0 - 230 VAC, 0 - 400 HZ, 3.6 ARMS, OL CAPACITY 150%/1 MIN, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INTELLIGENT ADJUSTABLE FREQUENCY DRIVE/SERVO, NEXTDRIVE SERIES, 3 PHASE, INPUT:, 200 - 240 VAC, 50/60 HZ, 1 HP@230 V, 4.0 ARMS, OUTPUT:, 0.0 - 230 VAC, 0 - 400 HZ, 3.6 ARMS, OL CAPACITY 150%/1 MIN, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 51665929
Product Name Drive
AC Input 230 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - 620-1080-ND - DigiKey
Specs
Configuration PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Communication Logic
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
4 suppliers
OEM Driver Board for Q-Motion Stick-Slip Inertia Motors, 1 Channel, 48 V - E-872 - PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Piezoelectric
Configuration PC Board
View Details