HAZARDOUS AREA SWITCH, 1/2" NPT CONDUIT, TOP PIN PLUNGER MOMENTARY, 2 N/C 2 N/O SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, DPDT, PLUNGER, 10A, 600VAC; Limit Switch Actuator:Pin Plunger; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:17.8N; Product Range:BX Series RoHS Compliant: Yes
Limit Switches LIMIT SWITCH-OT
| Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Linear Limit Switches | Limit Switches | Limit Switches | Limit Switches |
| Product Number | 64909069 | BXC4L | 71J3450 | BXC4L |
| Product Name | Limit Switch | Switches - Limit Switches | Limit Switch, Dpdt, Plunger, 10A, 600Vac; Limit Switch Actuator Honeywell | Limit Switches |
| Contact Type | Momentary Contact |