MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate is removed for ease of wiring and switch replacement without demounting the switch. The actuator position is designated “right” or “left,” when looking at the nameplate.
Honeywell BAF1-2RN-RH Limit Switch
SWITCH SNAP ACTION SPDT 20A 125V
LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:20A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:11.2N, CONTACT CURRENT DC MAX:500MA. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC; Limit Switch Actuator:Top Plunger; Contact Configuration:SPDT; Contact Current AC Max:20A; Contact Voltage AC Max:480V; Operating Force Max:11.2N; Product Range:-; Contact Current DC Max:500mARoHS Compliant: Yes
Limit Switches SPDT Top Plunger Actuator-Rt Snp Act
| Honeywell Sensing & IoT | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Linear Limit Switches | Rotary Limit Switches | Linear Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches |
| Product Number | BAF1-2RN-RH | 8087446 | 480-3703-ND | BAF1-2RN-RH | 38791692 | 23F5036 | BAF1-2RN-RH |
| Product Name | MICRO SWITCH BAF/DTF Series High Capacity Enclosed Switches, Top Plunger Actuator, 1NC/1NO SPDT Snap Action, Actuator Position - Right | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch | Limit Switch, Top Plunger, Spdt-1No/1Nc; Limit Switch Actuator Honeywell | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Linear Actuator Types | Pushbutton or Plunger | Pushbutton or Plunger; Plunger | |||||
| Certifications / Approvals | CSA Certified; UL Listed; UL, CSA | RoHS Compliant | |||||
| Operating Temp | -32 to 71 C (-25.6 to 160 F) | -32 to 71 C (-25.6 to 160 F) |