MICRO SWITCH BF Series plastic enclosed basic switches are available with a wide variety of operators and are designed for easy mounting and wiring. The MICRO SWITCH BF switches are designed to allow mounting with the cover either towards or away from the mounting surface. Switches with lever type actuators (actuator code L in the second position after the dash) are adjustable in two directions. The entire actuator can be rotated around its mounting bushing, and the angle of the lever can also be changed.
LIMIT SWITCH, WOBBLE COIL SPRING LEVER, SPDT, LIMIT SWITCH ACTUATOR:WOBBLE COIL SPRING, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:277V, OPERATING FORCE MAX:7OZF, PRODUCT RANGE:-, CONTACT CURRENT MAX:5AROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SW, WOBBLE COIL SPRING LEVER, SPDT; Limit Switch Actuator:Wobble Coil Spring; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:277V; Operating Force Max:7ozf; Product Range:-; Contact Current Max:5ARoHS Compliant: Yes
Limit Switches 1.95N 7oz max 125VAC 1NC 1NO SPDT Snap
SWITCH SNAP ACTION SPDT 5A 125V
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches | Limit Switches |
| Product Number | BFL1-AW1 | 480-3889-ND | BFL1-AW1 | 64894832 | 91F5333 | BFL1-AW1 | BFL1-AW1 |
| Product Name | MICRO SWITCH BF Series Enclosed Switches, Wobble - Coil Spring Actuator, 1NC/1NO SPDT Snap Action, 0.5 in - 14NPT conduit, Left-Hand Actuator | Limit Switches | Limit Switches | Limit Switch | Limit Sw, Wobble Coil Spring Lever, Spdt; Limit Switch Actuator Honeywell | Limit Switches | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | ||||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Actuator Type | Wobble Type (Spring) | ||||||
| Certifications / Approvals | UL Listed; UL | ||||||
| Operating Temp | -32 to 71 C (-25.6 to 160 F) | -32 to 71 C (-25.6 to 160 F) |