Honeywell Sensing & IoT Limit Switches BA-1RV5435241-A2

Description
Switch SPDT Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - 480-4497-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
480-4497-ND
Limit Switches 480-4497-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Supplier's Site Datasheet
 - 8426435 - RS Components, Ltd.
Corby, Northants, United Kingdom
The BA series are carefully manufactured and thoroughly inspected. They are industry known for their compactness, light weight, accurate repeatability and long life. Long mechanical life. SPCO contacts. Alloy contacts available for special application needs. Low operating force and differential travel. Current rating ranges from 15A to 25A Actuator Type = Lever Terminal Type = Screw Contact Current Rating = 15 A Contact Configuration = SPDT Operating Force = 0.42 N Minimum Operating Temperature = -55°C Maximum Operating Temperature = +85°C Contact Material = Silver Cadmium Oxide Case Material = Phenolic Mechanical Life = 20000000Operations

The BA series are carefully manufactured and thoroughly inspected. They are industry known for their compactness, light weight, accurate repeatability and long life.
Long mechanical life. SPCO contacts. Alloy contacts available for special application needs. Low operating force and differential travel. Current rating ranges from 15A to 25A
Actuator Type = Lever
Terminal Type = Screw
Contact Current Rating = 15 A
Contact Configuration = SPDT
Operating Force = 0.42 N
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +85°C
Contact Material = Silver Cadmium Oxide
Case Material = Phenolic
Mechanical Life = 20000000Operations

Supplier's Site
Switches - Limit Switches BA-1RV5435241-A2
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches Limit Switches
Product Number 480-4497-ND 8426435 BA-1RV5435241-A2
Product Name Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections Screw Terminal; Screw Terminal
Operating Temp -55 to 121 C (-67 to 250 F) -55 to 85 C (-67 to 185 F)
Maximum Current Rating 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Medium-Duty Position Switch - 017 Series - Schmersal Inc.
Specs
Switch Type Electromechanical
Normal State Normally Open (optional feature); Normally Closed (optional feature)
Actuator Type Standard Roller; Adjustable Roller; Rod or Wire; Wobble Type (Spring)
View Details
Electromechanical Limit Stops (inch) - S9200A-G163-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 2850 to 3150 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
 - 1363212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST)
Linear Actuator Types Lever
View Details
Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details