Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLOW METERS
DAIKIN INDUSTRIES, LTD.
332688401 -- FLOW SWITCH
Daikin Industries, Ltd.
Flow Switch
332688401
Description
EVAP ONLY FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
EVAP ONLY FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Flow Switch
212583725
Flow Switch
212583725
EVAP ONLY FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
EVAP ONLY FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Flow Meters
Product Number
212583725
Product Name
Flow Switch
Meter Type
Mass Flow Meter
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
M335 And M350 Flowmeter 2
630247019
Specs
Meter Type
Volumetric Flow Meter
Pipe Diameter
1.50 inch (38.1 mm)
Operating Pressure
145 psi (102 m H2O)
View Details
RS Components, Ltd.
Flow Sensors
831179
Specs
Operating Pressure
5076 psi (3573 m H2O)
Gas
Volumetric Flow Rate
0.1766 to 1.94 SCFM (0.3001 to 3.3 m³/hr)
View Details
Aratas America LLC
D6F series MEMS flow sensor (Flow Rate/ Velocity)
D6F-50A5-000
Specs
Meter Type
Mass Flow Meter
Process Media Type
Gas
Liquid
Volumetric Flow Rate
0.00 to 13.20 GPM (0.0 to 50 L/min)
View Details
2
suppliers
IMI Life Science
CHIPREG MFC
40M0011CG2811 1110000
Specs
Meter Type
Mass Flow Meter
Process Media Type
Gas
View Details