OMEGA Engineering, Inc. Flow Sensors - Industrial FMA-4312

Description
MASS FLOW METER & TOTALIZER, PRO
Request a Quote Datasheet
Description
MASS FLOW METER & TOTALIZER, PRO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FMA-4312-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FMA-4312-ND
Flow Sensors - Industrial 5880-FMA-4312-ND
MASS FLOW METER & TOTALIZER, PRO

MASS FLOW METER & TOTALIZER, PRO

Buy Now Datasheet
Gas Meter - 134003402 - Radwell International
Willingboro, NJ, United States
Gas Meter
134003402
Gas Meter 134003402
MASS FLOW METER & TOTALIZER, PROGRAMMABLE, GAS MEDIA TYPE, 0.2-10 SLM FLOW RANGE, RS232 COMMUNICATION PROTOCOL, 500 PSI, 1/4 INCH CONNECTION SIZE, LCD DISPLAY, 0-5 VDC OUTPUT, 4-20 MA, ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY

MASS FLOW METER & TOTALIZER, PROGRAMMABLE, GAS MEDIA TYPE, 0.2-10 SLM FLOW RANGE, RS232 COMMUNICATION PROTOCOL, 500 PSI, 1/4 INCH CONNECTION SIZE, LCD DISPLAY, 0-5 VDC OUTPUT, 4-20 MA, ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Flow Meters Flow Meters
Product Number 5880-FMA-4312-ND 134003402
Product Name Flow Sensors - Industrial Gas Meter
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW4008 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy 5 ±%
View Details
CALIBRATION COLUMNS - CP-250L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details
Wedge meterflow element - FPD470F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Pipe Diameter 1.50 to 24.00 inch (38.1 to 610 mm)
Mounting In-line
End Fittings In-line Flanged
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details