Automationdirect.com Flow Meter FMM50-1002

Description
LIQUID FLOW METER, MAGNETIC-INDUCTIVE, 1/2IN FEMALE NPT PROCESS CONNECTION, 0 TO 6.6 GPM, -4 TO 176 F, OUTPUT: ANALOG / 4-20 MA, OUTPUT 2: ANALOG / 4-20 MA, 20 TO 30 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
LIQUID FLOW METER, MAGNETIC-INDUCTIVE, 1/2IN FEMALE NPT PROCESS CONNECTION, 0 TO 6.6 GPM, -4 TO 176 F, OUTPUT: ANALOG / 4-20 MA, OUTPUT 2: ANALOG / 4-20 MA, 20 TO 30 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Flow Meter - 62858171 - Radwell International
Willingboro, NJ, United States
Flow Meter
62858171
Flow Meter 62858171
LIQUID FLOW METER, MAGNETIC-INDUCTIVE, 1/2IN FEMALE NPT PROCESS CONNECTION, 0 TO 6.6 GPM, -4 TO 176 F, OUTPUT: ANALOG / 4-20 MA, OUTPUT 2: ANALOG / 4-20 MA, 20 TO 30 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

LIQUID FLOW METER, MAGNETIC-INDUCTIVE, 1/2IN FEMALE NPT PROCESS CONNECTION, 0 TO 6.6 GPM, -4 TO 176 F, OUTPUT: ANALOG / 4-20 MA, OUTPUT 2: ANALOG / 4-20 MA, 20 TO 30 VDC OPERATING VOLTAGE, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flow Meters
Product Number 62858171
Product Name Flow Meter
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Meter Type Volumetric Flow Meter
Operating Temperature -20 to 240 F (-29 to 116 C)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC2000-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Mounting In-line
View Details
Ultrasonic flowmeter for Air - FWD - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOWC5001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy 2 ±%
View Details