Gems Sensors & Controls Magnetic Liquid Level Indicator; Flow Rate Min Gems Sensors 87480

Description
MAGNETIC LIQUID LEVEL INDICATOR; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:-; Port Size:-; Product Range:- RoHS Compliant: No
Datasheet
Description
MAGNETIC LIQUID LEVEL INDICATOR; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:-; Port Size:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Liquid Level Indicator; Flow Rate Min Gems Sensors - 46P7050 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Liquid Level Indicator; Flow Rate Min Gems Sensors
46P7050
Magnetic Liquid Level Indicator; Flow Rate Min Gems Sensors 46P7050
MAGNETIC LIQUID LEVEL INDICATOR; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:-; Port Size:-; Product Range:- RoHS Compliant: No

MAGNETIC LIQUID LEVEL INDICATOR; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:-; Port Size:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Flow Switch - 64718755 - Radwell International
Willingboro, NJ, United States
Flow Switch
64718755
Flow Switch 64718755
LIQUID LEVEL SWITCH MODULE, MAGNETIC, 20 VA, SPST, POLYSULFONE. FREE 2 YEAR RADWELL WARRANTY

LIQUID LEVEL SWITCH MODULE, MAGNETIC, 20 VA, SPST, POLYSULFONE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Flow Switch -  - Radwell International
Willingboro, NJ, United States
Flow Switch
Flow Switch
GEMS SENSORS Sensors & Switches 87480

GEMS SENSORS Sensors & Switches 87480

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Liquid Flow Meters Flow Meters
Product Number 46P7050 64718755
Product Name Magnetic Liquid Level Indicator; Flow Rate Min Gems Sensors Flow Switch
Process Media Type Liquid Gas
Unlock Full Specs
to access all available technical data

Similar Products

Flow Turbine -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Return-side Express Cooling Stick - ECWR075XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
PETRO 3003 VOLUTIGER | VOLUBOTTLE - combined-gravity-pump-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 264.00 GPM (1000 L/min)
View Details
Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT600 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; Canadian Standards Association; CE, MCert
View Details