ONICON Incorporated Flow Meter F1200

Description
DISCONTINUED BY MANUFACTURER, INSERTION TURBINE FLOW METERS,400 PSI MAXIMUM,FREQUENCY OUTPUT:0 15 V PEAK PULSE,PIPE SIZE RANGE:2 THROUGH 72 NOMINAL DIAMETER,SUPPLY VOLTAGE:24 4 V AC/DC AT 80 MA, SUGGESTED REPLACEMENT IS F1200-00-C3-1221. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INSERTION TURBINE FLOW METERS,400 PSI MAXIMUM,FREQUENCY OUTPUT:0 15 V PEAK PULSE,PIPE SIZE RANGE:2 THROUGH 72 NOMINAL DIAMETER,SUPPLY VOLTAGE:24 4 V AC/DC AT 80 MA, SUGGESTED REPLACEMENT IS F1200-00-C3-1221. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Flow Meter - 83373318 - Radwell International
Willingboro, NJ, United States
Flow Meter
83373318
Flow Meter 83373318
DISCONTINUED BY MANUFACTURER, INSERTION TURBINE FLOW METERS,400 PSI MAXIMUM,FREQUENCY OUTPUT:0 15 V PEAK PULSE,PIPE SIZE RANGE:2 THROUGH 72 NOMINAL DIAMETER,SUPPLY VOLTAGE:24 4 V AC/DC AT 80 MA, SUGGESTED REPLACEMENT IS F1200-00-C3-1221. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSERTION TURBINE FLOW METERS,400 PSI MAXIMUM,FREQUENCY OUTPUT:0 15 V PEAK PULSE,PIPE SIZE RANGE:2 THROUGH 72 NOMINAL DIAMETER,SUPPLY VOLTAGE:24 4 V AC/DC AT 80 MA, SUGGESTED REPLACEMENT IS F1200-00-C3-1221. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flow Meters
Product Number 83373318
Product Name Flow Meter
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - V3D air velocity sensor - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 0.0011 to 0.1413 SCFM (0.0018 to 0.2401 m³/hr)
Accuracy 5 ±%
View Details
CALIBRATION COLUMNS - CG-CPVC250-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal mass flowmeter - SensyMaster FMT200 - ABB Measurement & Analytics
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals ATEX
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details