OMEGA Engineering, Inc. Flow Sensor, 0.5-5Gpm, 100Psi, 24Vdc; Flow Rate Min Omega FPR122

Description
FLOW SENSOR, 0.5-5GPM, 100PSI, 24VDC; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Accuracy %:-; Port Size:0.25"; Product Range:FPR100 Series
Datasheet
Description
FLOW SENSOR, 0.5-5GPM, 100PSI, 24VDC; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Accuracy %:-; Port Size:0.25"; Product Range:FPR100 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.5-5Gpm, 100Psi, 24Vdc; Flow Rate Min Omega - 72C5801 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.5-5Gpm, 100Psi, 24Vdc; Flow Rate Min Omega
72C5801
Flow Sensor, 0.5-5Gpm, 100Psi, 24Vdc; Flow Rate Min Omega 72C5801
FLOW SENSOR, 0.5-5GPM, 100PSI, 24VDC; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Accuracy %:-; Port Size:0.25"; Product Range:FPR100 Series

FLOW SENSOR, 0.5-5GPM, 100PSI, 24VDC; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Accuracy %:-; Port Size:0.25"; Product Range:FPR100 Series

Supplier's Site Datasheet
Flow Switch - 133939080 - Radwell International
Willingboro, NJ, United States
Flow Switch
133939080
Flow Switch 133939080
DISCONTINUED BY MANUFACTURER, SENSOR, LIQUID FLOW, 5 GPM, 100 PSI, 0.25 INCH NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SENSOR, LIQUID FLOW, 5 GPM, 100 PSI, 0.25 INCH NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Liquid Flow Meters Flow Meters
Product Number 72C5801 133939080
Product Name Flow Sensor, 0.5-5Gpm, 100Psi, 24Vdc; Flow Rate Min Omega Flow Switch
Process Media Type Liquid Gas
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Milli_5 - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Portable Ultrasonic Liquid Flow Meter - TransPort PT900 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Measurement - Flow - paddlewheel-sensors - 159001315 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details