Radwell International Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Page: 1 2
Product Name Notes
(119700), FLOW SWITCH, 1-1/4 NPT, BRASS WITH SEALED TUBE CONSTRUCTION, SINGLE POLE, DOUBLE THROW SNAP SWITCH, MAGNETIC SWITCHING MECHANISM. FREE 2 YEAR RADWELL WARRANTY
(6870810), INLINE FLOW MONITOR, DIGITAL READOUT, 1/2" SWAGE FLUID CONNECTION, 10 MM INLINE DIAMETER, 316 STAINLESS STEEL WITH PBT HOUSING, 1 PNP NO/NC AND 4-20 MA, 4-PIN M12 EUROFAST. FREE...
1 IN, IRON COND BODY TYPE T. FREE 2 YEAR RADWELL WARRANTY
1/2 IN NPT, V6 SERIES. FREE 2 YEAR RADWELL WARRANTY
1/4 INCH, BRONZE BODY SIGHT FLOW INDICATOR 125 MAX PSI, 3-1/16 INCH OVERALL LENGTH, 200°F. FREE 2 YEAR RADWELL WARRANTY
100 PSI, BRASS HOUSING, HIGH SENSITIVITY FLOW SWITCH 2.5 FLOW SET POINT, 0.12 TO 2.5 GPM. FREE 2 YEAR RADWELL WARRANTY
3-COLOR DIGITAL, FLOW SWITCH FOR WATER. FREE 2 YEAR RADWELL WARRANTY
3/4" NPTF PORT OIL & PETROLEUM-BASED LIQUID FLOWMETER, 3000 MAX PSI, 1 TO 10 GPM, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
3/4" NPTF PORT OIL & PETROLEUM-BASED LIQUID FLOWMETER, 3000 MAX PSI, 3 TO 30 GPM, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
A0620 - SMARTPLUG, PULSE/PAUSE COUNTER, PNP INPUT, PNP OUTPUT, 10-30 VDC, 400 MA. FREE 2 YEAR RADWELL WARRANTY
ACRYLIC FLOWMETER, SERIES VF, VISI-FLOAT, 2-4 LPM AIR, STAINLESS STEEL WETTED PARTS. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW METER, 50 SCFM, 1400LPM . FREE 2 YEAR RADWELL WARRANTY
AIR FLOW SWITCH, .05-2 IN, WC SIMPLE TYPE. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW SWITCH, RUGGED DIE CAST BODY, STAINLESS STEEL VANE, SPDT SNAP, FIELD ADJUSTABLE FROM 400-1600 FEET PER MINUTE, VANE FITS 6" OR LARGER DUCTS. FREE 2 YEAR RADWELL WARRANTY...
AIR ROTAMETER SCALE 0 - 170 NL/H - PMAX 16 BAR. FREE 2 YEAR RADWELL WARRANTY
ANCHOR SCIENTIFIC Sensors & Switches S30NONC
BADGER METER, FLOW METER, 3/4 INCH NPTF, 1.0-10 GPM MAX FLOW RATE, 3500 PSI, 241 BAR. FREE 2 YEAR RADWELL WARRANTY
BIMBA Sensors & Switches RSUM-1-3000
BOX. FREE 2 YEAR RADWELL WARRANTY
CKD CORP Sensors & Switches WFK2-050BBDBA-AC
COLD-WATER, REED SWITCH (DRY CONTACT), 1 INCH,10 GALLON/PULSE. FREE 2 YEAR RADWELL WARRANTY
CONDUIT CONNECTION, AIR SERVICE, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
CORIOLIS FLOW METER, MASS FLOW SENSOR, H SERIES, DUAL SEAL, 32 RA, 1/4 INCH, INPUT / 190 MA / 17.3 V, 1/2IN / TRI-CLAMP COMPATIBLE / 316L / HYGIENIC FITTING,...
CYLINDER SWITCH, M8 BY 1.25 THREADED BARREL TYPE, MAGNETIC REED SENSOR, NORMALLY OPEN CONTACT OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE TRANSMITTER, 7-21/32IN, 1/4IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DIGITAL FLOW SWITCH, 2 COLOR DISPLAY, SERIES PFM, INTEGRATED DISPLAY, 0.2-10 L/MIN, 6 MM ONE TOUCH FITTING, STRAIGHT PIPING ENTRY, 1 NPN OUTPUT AND 1-5V ANALOG, FIXED SI UNIT, WITH...
DIGITAL FLOW SWITCH, 2 COLOR DISPLAY, SERIES PFM, INTEGRATED DISPLAY, 0.2-10 L/MIN, FLOW ADJUSTMENT VALVE, NPT1/8 PORT SIZE, STRAIGHT PIPING ENTRY, 1 PNP OUTPUT AND 1-5V ANALOG, UNIT SWITCHING FUNCTION,...
DIGITAL FLOW SWITCH, 2 COLOR DISPLAY, SERIES PFM, INTEGRATED DISPLAY, 0.2-10 L/MIN, FLOW ADJUSTMENT VALVE, RC1/8 PORT SIZE, STRAIGHT PIPING ENTRY, 1 PNP OUTPUT AND 4-20MA ANALOG, FIXED SI UNIT,...
DIGITAL FLOW SWITCH, 2 COLOR DISPLAY, SERIES PFM, INTEGRATED DISPLAY, 0.2-10 L/MIN, RC1/8 PORT SIZE, STRAIGHT PIPING ENTRY, 2 PNP OUTPUTS, FIXED SI UNIT, WITH MANUAL, 2 M LEAD WIRE...
DIGITAL FLOW SWITCH, 2 COLOR DISPLAY, SERIES PFM, INTEGRATED DISPLAY, 2-100 L/MIN, FLOW ADJUSTMENT VALVE, 1/4 INCH ONE TOUCH FITTING, BOTTOM PIPING ENTRY, 1 PNP OUTPUT AND 4-20MA ANALOG, UNIT...
DIGITAL FLOW SWITCH, 2-COLOR DISPLAY, SERIES PFM7, INTEGRATED DISPLAY, 1 TO 50 L/MIN FLOW RATE RANGE, FLOW ADJUSTMENT VALVE, 1/4IN ONE-TOUCH FITTNG, 2 PNP OUTPUTS, 2M LEAD WIRE. FREE 2...
DIGITAL FLOW SWITCH, IF/PFA, 1/4 INCH, NPT VERSION, INTEG SENSOR. FREE 2 YEAR RADWELL WARRANTY
DIGITAL FLOW SWITCH, PF2W SERIES, FOR WATER, 2 TO 16 L/MIN, 3/4 IN NPT, M12 3M LEAD WIRE WITH CONNECTOR, OUTPUT FOR DISPLAY UNIT + ANALOG OUTPUT, 4 TO 20...
DIGITAL FLOW SWITCH, TWO COLOR DISPLAY, SERIES: PFM, INTEGRATED DISPLAY, 2-100 L/MIN, FLOW ADJUSTMENT VALVE, 1/4 INCH ONE TOUCH FITTING, BOTTOM PIPING ENTRY, 1 PNP OUTPUT AND 1-5V ANALOG, FIXED...
DIGITAL WATER FLOW SENSOR, PF3W SERIES, 2-SCREEN 3-COLOR DISPLAY, 5 TO 40 L/MIN, FLOW ADJUSTMENT VALVE, NPT THREAD, 1/2IN PORT SIZE, PNP OUTPUTS, W/O LEAD WIRE, W/ M8 CONNECTOR, IP65.
DISCONTINUED BY MANUFACTURER FLO-GUARD, INTEGRAL UNIT, STANDARD SENSITIVITY WITH FUNCTION TEST 120VAC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR SWITCH, SPDT, ADJUSTABLE RANGE 125 TO 165 DEGREES F, 3IN INSERTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL FLOWMETER GALLONS/MINUTE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOAT SWITCH, 2WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOAT SWITCH, STAINLESS STEEL, NO, PUMP DOWN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL SWITCH,PN 10, TMAX=100 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONVERTER / MAGNETIC, MODEL YMA11, 130 VDC, 47-63 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 0.6-2.2 USGPM, 2-9 L/MIN, 2.5-11 SCFM, 80-280 NL/MIN, H2O USGPM, 70 DEGREE F, AISI 316 END BLOCK MATERIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 15 SCCM/AIR, 0.0 DEGREE C AND 760 TORR STP, OUTPUT 0-5 VDC, 500PSI, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 16 BAR, 32 BAR MAX, 300°C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 2-20 L/MIN, 12-24 V, 100 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 290 PSI 20 BAR, 158°F (70°?) MAX TEMP, TROGAMID-T BODY, 0.2-3.6 FLOW RANGE, RELATIVE SCALE 1-10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 3/4 INCH NPT (F) , SAE 12 , NOMINAL PORT SIZE , ALUMINUM , AIR/GAS SERVICE 5.0 TO 50 SCFM , 2-23 L/SEC , 600...
DISCONTINUED BY MANUFACTURER, FLOW METER, 5 SCCM/AIR, 0.0 DEGREE C AND 760 TORR STP, OUTPUT 0-5 VDC, 500PSI, 1/4IN FITTINGS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, AISI 316 END BLOCK MATERIAL, 1.5-8 USGPM, 5-27.5 SCFM, H2O USGPM SCALE (70°F), NPT CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ARMORED, LOW FLOW, 13 SCFH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ARMORED, PURGE 100 GPH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ARMORED, PURGE, 16 GPH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ARMORED, PURGE, 50 GPH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ARMORED, PURGE, 6 GPH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ARMORED, PURGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, B79814, INTERNAL RATIO 546.34, -3% (IN RELATION TO B79825), 3/4 IN METER SIZE, THREADED ENDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, DN 80 MM /3INCH , DK/DKL 2.4404 4. 8274. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, LIQUID/GAS, AISI 316 END BLOCK, 10-85 L/MIN H20, 400-2200 NL/MIN AIR, GPM H20 SCALE, ALARM READINESS OPTION . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, MINIMAG, 5.1MPA MAX PRESS, 740PSI AT 40°C, 120°C MAX TEMP, SIZE: 80. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ROTAMETER, 1/2 INCH, NPT PN40 FEMALE THREAD, MECHANICAL INDICATOR, MIN-CONTACT, WITHOUT POWER SUPPLY, FLOAT DAMPING SYSTEM, STAINLESS STEEL HOUSING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, SN SERIES, 3 WIRE SWITCH, 15 AMP, 480 VAC, 1/8 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ULTRASONIC, LCD SCREEN, 4 BUTTON CONTROL, SUPPLY 24VDC, OUTPUT 0-10V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW MONITOR, SWITCH, TYPE 12-13. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SENSOR, DIAGNOSTIC EVALUATION, ROTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SENSOR, MAX. 100 L/MIN, TEMPERATURE, FEMALE INPUT THREAD, 3/4 NPT INPUT SIZE, FEMALE OUTPUT THREAD, 3/4 NPT OUTPUT SIZE, PNP/NPN/IO-LINK OUTPUT#1, PNP/NPN / 0...10V / 1...5...
DISCONTINUED BY MANUFACTURER, FLOW SENSOR, SWITCH OUTPUT; 2 POINTS, ANALOG OUTPUT; 1 POINT, 1 - 5 VOLTS ANALOG OUTPUT, BI-DIRECTIONAL, 5 L/MIN, PUSH IN RESIN PORT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 250 VAC INPUT, 1.5 AMP, 50 VA, BRASS, FEMALE THREAD, IP 65, -20-120 C TEMP RANGE, PN 200. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 26VA/1 AMP/230V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 3/8" FNPT, STAINLESS STEEL MATERIAL. 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, ADJUSTABLE, 0.1AMP, 120VAC, 1.5LPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, MAX. 26VA/1A/230V, 20W/1A/48V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, SERIES VASP, VISI-FLOAT FLOWMETER, CONVERTER PACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, TIME DELAY, ALARM FUNCTION, 4-CHANNEL LED INDICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, ULTRASWITCH, W/ DISPLAY DOME, CLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW TRANSMITTER, ALTOMETER, FLOW MEASUREMENT, 4-20MA, 0-1GPM, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOWMETER 3/4 INCH FLOW RANGE 3.0-30.0GPM 3500PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOWMETER ULTRASONIC, 24VDC POWER, 10BLADE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOWMETER VORTEX, 1-1/2INCH DIAMETER, 24VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOWMETER, ANALOG, 0-300GPM, 12VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOWMETER, W/O GAUGE, VISIONFLOW, TWO 1/8 INCH NPT COUPLE, 4-20 GPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLUID FLOW SWITCH, SPDT, 125-250VAC, 15 A, 1/2 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, JUNCTION BOX, THERMAL AIR FLOW SYSTEM, W/ DUAL ANALOG OUTPUT, 0 - 10 VDC, 4 - 20 MA, 5 WATT, 25 FEET, 5 PIN, MALE, SHIELDED, SURFACE...
DISCONTINUED BY MANUFACTURER, MAGNETROL, TSF-2000-E00/4T2-122 0-003, TSF2000E004T21220003 , FLOW METER, 600PSIG, 120VAC, 10AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW METER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW SENSOR, DUAL SEAL, 173V, 160 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS THERMAL FLOW METER, 11PSIG, IN-LINE, 125 SLPM/AIR , 500PSIG MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, METER, FLOW METER, 1 1/2" DN, ANSI 150, IP68, HC ELECTRODES, PTFE LINING, 1.6975 KA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI-SIZE FLOW SWITCH, SERIES V6 FLOTECT, LOW-FLOW, 5AMP, 125/250V, SPDT OUTPUT CONTACT FORM, 1/2INCH NPT PORTS, W/ FLUOROELASTOMER O-RINGS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEL V6, FLOTECT FLOW SWITCHES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWERED FLOW METER, DIGITAL, 0-999 MLPM, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE SWITCH/GAGE, 0-1 IN WATER, 25 PSIG, PHOTOELECTRIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERIES PFM, 2-COLOR DISPLAY DIGITAL FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGHT FLOW INDICATOR, 1-1/2 INCH BODY, 125 PSIG, 1-3/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGHT FLOW INDICATOR, JACOBY-TARBOX, MODEL 300-SFA, ROTARY STYLE, 225 PSIG MAX, 15.5 BAR, 2 INCH NPT, NEOPRENE GASKET, T-BORO GLASS, 250 F / 121 / C MAX...
DISCONTINUED BY MANUFACTURER, TURBINE FLOW SENSOR, ELECTRIC, 10-30 VDC, 50 MA MAX, 2.0- 40 L/MIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TURBINE FLOW SENSOR, RANGE: 4.0-160 I/MIN, PULSE: 2-10 BAR, 24 VDC, 20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNIVERSAL FLOW MONITOR, 3 WIRE SWITCH RATED 15 A,480 VA,4 WIRE SWITCH RATED 15A, 480 VAC 1/4 HP, 125 VAC 1/2 HP, 250 VDC, 1A, 125 VDC,...
DISCONTINUED BY MANUFACTURER, VARIABLE AREA FLOW METER, 30"-0-100 PSIG, 4 TO 20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,AIR FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY THE MANUFACTURER, DAMPER POSITION SWITCH, 2-4AMP, 120-240VAC. FREE 2 YEAR RADWELL WARRANTY
DWYER Sensors & Switches RMB-82-SSV
DWYER Sensors & Switches RMC-106-SSV
DWYER Sensors & Switches V10SS
DWYER Sensors & Switches V4-SS-2-U-V
DWYER Sensors & Switches V6EPS-S-S-6-0
DWYER Sensors & Switches VFA-7-SSV
DWYER Sensors & Switches VFB-67-SSV
DWYER Sensors & Switches VFC-143-EC
EZ-VIEW FLOW METER, HIGH IMPACT THERMOPLATIC, 325 PSI @250 DEGREES F, 22.4 BAR @ 121 DEGREES C,. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, HORIZONTAL, SPST, PVDF, 1.5AMP, 10W. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, PPS, 70W CONTACT, 1/2IN NPT, 24AWG. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, PVDF, 70W CONTACT, METRIC THREAD. FREE 2 YEAR RADWELL WARRANTY
FLOTECT Sensors & Switches V6EPB-B-S-LF
FLOW & TANK LEVEL METER, MODEL OCF 6.1, IP66 / NEMA 4X, -5 TO 140 DEGREE F, PZ32T LEVE SENSOR / PVC AND TEFLON / 32 FT RANGE (NON-STANDARD), 2...
FLOW ALARM, HFO SERIES, 0.5-5 GPM FLOW RANGE, 1/2 INCH NPT PORT SIZE, BRASS. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL SWITCH, 15MM DIAMETER PIPE, SWITCH POINT 1.6 L/MIN, M8 ELECTRICAL CONNECTION, . FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, 250AIR, 1000 OIL ALUMIN, 2-1/2IN LENGTH, 1/4 FEMALE NPTF THREADED IN, 1000PSI MAX OPERATING PRESSURE, METER OUT, NEEDLE VALVE, CONTROLLED FLOW IN ONE DIRECTION FREE FLOW IN THE...
FLOW CONTROLLER, 10-32 UNF, PWRE SERIES. FREE 2 YEAR RADWELL WARRANTY
FLOW LEVEL MEASURING INSTRUMENTS , 18/36VDC, 70MA 16 PS BAR, . FREE 2 YEAR RADWELL WARRANTY
FLOW LEVEL SWITCH. FREE 2 YEAR RADWELL WARRANTY
FLOW METER .5-2.0SCFH AIR. FREE 2 YEAR RADWELL WARRANTY
FLOW METER .5-5GPM 2-19LPM 3/4IN SAE 12 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER / SWITCH, 0.06-0.8 GPM, 1/4 INCH NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY
FLOW METER 0.5-5 SCFH AIR. FREE 2 YEAR RADWELL WARRANTY
FLOW METER 60 SCFM. FREE 2 YEAR RADWELL WARRANTY
FLOW METER ELECTRONIC. FREE 2 YEAR RADWELL WARRANTY
FLOW METER RANGE 10-100SCFM AIR. FREE 2 YEAR RADWELL WARRANTY
FLOW METER SWITCH 4WIRE 15A 480VAC 1/4/1/2HP AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
FLOW METER VAPOR 15FT RANGE 14.5 PSI. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 0-12GPH, 100PSIG MAX, 690KPA, 65DEG C/150DEG F. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 1" NPT(F) OIL SERVICE, 3.0 TO 30 GPM, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 1-10 GPM WATER, 5-INCH SCALE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 1-10 GPM, VARIABLE, MECHANICAL. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 1/2 INCH LINE SIZE, 0.310 INCH BORE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 10-100 LPM AIR, 2IN SCALE, 4% ACCURACY, STAINLESS STEEL, 1/8IN NPTF. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 1000PSI, 0-25SCM, 0-12LPS. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 120VAC, 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 1INCH FNPT, 3500PSI MAX, 2-20GPM, 500SUS, BRASS. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 2 INCH SCALE, 4-34 GPH WATER, SS VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 3-30GPM, 0-115LPM, 3500PSI, 241BAR. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 3000 PSI MAX, 1/2" NPT FEMALE, 12GPM, BRASS. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 4-20MA, 24VDC, KM33.16P/GL, 0-5000LB/HR . FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 4-25SCFM, 1IN FNPT, AVAILABLE, REBUILT SURPLUS, NEW, NEVER USED, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 4-INCH SCALE, 0.5-12 GPH WATER. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 5-50, SCFH AIR RATE-MASTER. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, ARMORED, LOW FLOW, 1.2 GPH, MAX TEMP: 300 DEG F, MAX PRESSURE: 1500 PSI. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, ARMORED, LOW FLOW, 2.5 SCFH, MAX TEMP: 300 DEG F, MAX PRESSURE: 1500 PSI. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, EZ-VIEW, MECHANICAL, VARIABLE AREA, 1-16 GPM, 5-60 LPM, 325PSI, 250 F / 121 C MAX, 22.4 BAR. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, GLASS TUBE, RATED FOR 200 PSIG MAX @ 250 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, HYDRAULIC, 3/4 INCH, NPTF, MALE, 10 GPM MAX FLOW, 325 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, HYDRAULIC, DIRECT ACTION, FLOW RATE 0.5GPM MAX, +3500PSI, SAE-16 1INCH NPTF PORT SIZE, 1INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, LIQUID/GAS, MAX PRESSURE 20 BAR, BODY ACRYLIC,1/4 NPT, 0.002-0.014 GPM H20, . FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RANGE 1-10SCFH AIR, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RANGE: 10-100 LPM AIR, 1/8 INCH FNPT, STAINLESS STEEL VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RATE, MASTER, 40-400SCFH, 5IN SCALE,. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RATE-MASTER, 20-200SCFH, AIR. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RATE-MASTER, 4-40 GPH WATER, 5 INCH SCALE, STAINLESS STEELE VALVE, 130 DEGREE F MAX, 100 PSI/6.9 BAR PRESSURE MAX. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RATE-MASTER, 5-50SCFH AIR, W/SS VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RATEMASTER, 1-20GPH, WATER 5IN SCALE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RATEMASTER, 10-110CC/MIN WATER, 130F (54C), 100 PSI (6.9 BAR). FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RATEMASTER, 2" SCALE, 10-110CC/MIN WATER, SS VALVE, MAX TEMP 54°C, 100 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RMA SERIES, 0-5 SCFH, AIR, SHATTER-PROOF POLYCARBONATE PLASTIC. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RMB SERIES, RANGE 10-100SCFH, AIR, STAINLESS STEELVALVE, 5" SCALE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RMB SERIES, RATE-MASTER, 5" SCALE, 10-100 GPH WATER, STAINLESS STEEL VALVE, 1/4 NPT FEMALE, MAX: 6.9BAR, POLYCARBONATE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, SERIES VFC, 5-50 SCFM AIR MEASURING RANGE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, VFA SERIES, VARIABLE AREA, 0.6 L/MIN TO 5 L/MIN, 1/8 IN PIPE DIAMETER, 1/8 NPT FEMALE CONNECTION, 10 BAR (WITHOUT VALVE), 6.9 BAR (WITH VALVE). FREE 2 YEAR...
FLOW METER,15-90SCFM,200P SI LIQUID,100PSI AIR. FREE 2 YEAR RADWELL WARRANTY
FLOW METER,20 - 200 SCFH, 10 INCH SCALE, 130 F TEMPERATURE LIMIT, 100 PSI PRESSURE LIMIT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOW METER,GALLONS, B79854, INTERNAL RATIO 262.07, -1% (IN RELATION TO B79865), 1IN METER SIZE, THREADED ENDS. FREE 2 YEAR RADWELL WARRANTY
FLOW MONITOR 13-30VDC 21MA 10GPM. FREE 2 YEAR RADWELL WARRANTY
FLOW MONITOR, SIGNAL PROCESSOR, POTENTIOMETER ADJUSTMENT, 2-WIRE DC, NO/NC, 19.2-28.8 VDC, ANTIVALENT PNP OUTPUT, 6 STATUS LEDS, (7525002). FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR, ALL NATURAL PVDF, 0.5 TO 4INCH, PERATING RANGE 0.3 TO 6 M/S, WIDE TURNDOWN RATIO OF 20:1,(198801663). FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH ,UNIVERSAL BRASS, HOUSING VERTICAL UP FLOW OPTION. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH 1/2AMP 125VAC TYPE NC. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH 15A 480VAC 1/8HP. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH ADJUSTABLE 0.1AMP 120VAC 10SLPM. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH FOR AIR, DIGITAL, INTEGRATED DISPLAY TYPE, 50 TO 500 L/MIN, NPT 1/2 IN PORT, PNP OPEN COLLECTOR 2 OUTPUTS, FIXED SI UNIT. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, .25GPM, 20VA, 120/240VAC, STAINLESS, 0.1 GPM TO 1.5 GPM, 1/4IN NPT, PRIMARY CONSTRUCTION MATERIAL: BRASS OR STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 0.5-2L/MIN, SERIES VKM, 1N/O, UNIVERSAL MOUNTING, ADDITIONAL CONTACT. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 0.75 X 0.75 X 4.25, SEQUENCING OR SWITCHING, WORKS ON CHILLERS 30RAP / 30XA/ 30HXC. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 1/4IN PIPE, 1MPA. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 110 DEG C, 20 WATT, 1 AMP, 230 V. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 3/8 INCH NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 48-230VAC, 1AMP, 20WATTS, 26VA, SETPOINT 13.0. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 50-500 L/MIN FLOW RATE RANGE, NPT THREADED 1/2" PORTS, PNP OPEN COLLECTOR 2 OUTPUTS, WITH 3M M12 CONNECTOR LEAD WIRE, WITH UNIT SWITCHING FUNCTION, AIR / NITROGEN MEDIUM,...
FLOW SWITCH, 5AMP, 125/250VAC, NPT, NO TEE. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, BRASS BODY, BRASS TEE, 3/4 INCH NPT, SPDT, 5 AMP, 125/250 V AC. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, DETECTS AND CONFIRMS FLOW, LOW FLOW SETTING POSSIBLE, SIMPLE FLOW SETTING, AVAILABLE WITH RC(PT)/NPT OR G(PF) THREADS, PORT SIZES: 3/8 INCH BY 1/2 INCH BY 3/4 INCH5AMP, 125/250VAC,...
FLOW SWITCH, DIFFERENTIAL PRESSURE STAT. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, DIGITAL, 3/4 INCH NPT, INTEGRATED SENSOR, FOR WATER APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, FLOTECT,FOR HAZARDOUS LOCATIONS,VANE OPERATED,316SS,3/4IN NPTF CONDUIT CONNECTION,1-1/2 NPTM PROCESS CONNECTION. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, FLOWRATE; 5-40 POUNDS PER MINUTE, DC 12-24 VOLT. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, FOR WATER, REMOTE DISPLAY, DIGITAL, NPN OUTPUT TYPE. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, HIGH FLOW RATE TYPE, DIGITAL, 150 TO 3000 L/MIN, NPT 1 INCH PORT, NPN OPEN COLLECTOR, 1 OUTPUT PLUS ANALOG OUTPUT. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, IF/PFA FLOW SWITCH, 1/4 INCH NPTF PORTS, DIGITAL FLOW SWITCH, INTEG SENSOR. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, IF/PFA, -IF/PFA 1 INCH PT VERSION, THREADED BASE, 125/250 VAC, 15 A, 1 MPA. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, IFW/PFW, 1/2 INCH PORT VERSION, 20 TO 50 LITERS PER MINUTE FLOW RANGE, 60 LITERS PER MINUTE MAX. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, IFW/PFW, 3/8INCH PT VERSION, DIGITAL FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, INDUSTRIAL/HEAVY-DUT Y, 1-1/4 MNPT, 120160. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, LIQUID, 3/4 INCH NPT, PP-RYTON SENSOR, SHORT, 3 METER CABLE,14-36 VDC. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, STAINLESS STEEL UPPER AND LOWER BODY, 1" NPT, STAINLESS STEEL TEE,. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, V6 SERIES, BRASS BODY, BRASS TEE, EXPLOSION PROOF, SIZE 1/2, NPT. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, VANE OPERATED, 150 PSIG, GENERAL PURPOSE, 125/250 VAC, 5 AMP. FREE 2 YEAR RADWELL WARRANTY
FLOW SWTCH GX/HX W/ PSN1410. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER 0-18GPM. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER DIGITAL GPM 12VDC. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER VORTEX MODULE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, .5-5 GPM WATER,ACRYLIC,1IN PORT SIZE,NPT MALE,100PSI. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 2 INCH SCALE, 1-10 SCFH AIR, SS, RATE-MASTER. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 2-20 GPM WATER, 1" FNPT, BACK, +/-2%, PLASTIC, TYPE VFC, VF SERIES. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 20-200 SCFH AIR, 2 INCH SCALE, WITH STAINLESS STEEL VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 220 SCFH AIR, 2 INCH SCALE, 5% ACCURACY, BRASS, TYPE VFA, VF SERIES. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 3/4" NPTF PORT OIL & PETROLEUM-BASED LIQUID, 3000 MAX PSI, 3 TO 30 GPM, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 5-50 CC/MIN WATER, BODY POLYCARBONATE, O-RING NEOPRENE & BUNA-N, METAL PARTS STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 6-60 GPH WATER, 4-INCH SCALE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, ACCURACY: +/-5.0 FULL SCALE, CONNECTION SIZE: 1 MNPT, FITTING: POLYSULFONE, FLOW MATERIAL: WATER AND OTHER LIQUIDS, FLOW RANGE: 1 TO 7 GPM, FLOW RANGE @ GPM/LPM: 1 TO 7...
FLOWMETER, ACRYLIC, 2 INCH SCALE, 550 SCFH AIR, 5% ACCURACY, TYPE: VFA, PANEL/DIRECT MOUNTING STYLE, MEASUREMENT RANGE: 5-50 STANDARD CUBIC FEET/HOUR, 100 PSIG AT 120 DEGREES FARENHEIT. FREE 2 YEAR...
FLOWMETER, MINI-MASTER, 50 PSI, 125 DEGREE F, 1-10 SCFH, 1.5 INCH SCALE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, MODEL RMA, 50 GPH WATER, +/-4% ACCURACY, MAX PRESSURE 100 PSI, MAX TEMP 130°F. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, MODEL VFA, 2 IN. SCALE, 0.6-5 SCFH RANGE, 5 % MA ACCURACY, 100 PSIG MAX. PRESSURE, ACRYLIC CASING. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, MODEL VFA, 3-20 GPH WATER, 2" SCALE, BRASS VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, MODEL VFB, 1-20 LPM AIR, 4-IN. SCALE, 3% ACCURACY, STAINLESS VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, RANGE 1-10, 5 INCH / 127MM, NO VALVE, SCFH AIR. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, RANGE 20-300 CC/MIN WATER, NO VALVE.. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, RANGE 60-600 SCFH, AIR, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, RATE MASTER, 10INCH SCALE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, RMC SERIES, 10-100 SCFH AIR, 2% ACCURACY, 1/2IN NPTF, STAINLESS STEEL, MAX PRESSURE 100PSI, MAX TEMP 130°F. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, SERIES MM, 0.5-5 SCFH, GAS, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, SERIES MM, 10-100 SCFH AIR. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, SERIES MM, MMA-40 0.1-1.1 LPM WATER. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, SERIES RMB, 0-20 SCFH AIR, 5 IN SCALE, 3% ACCURACY, STAINLESS STEEL VALVE, REAR CONNECTIONS, 1/4 IN NPTF MOUNTING. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, TYPE GAS, STAINLESS STEEL VALVE, 1-10 SCFM AIR, 1/2 INCH PORT SIZE, NPT FEMALE, MAX PRESSURE 100 PSI. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, VFA SERIES, 0.6-5 GPH WATER, 2 IN SCALE, 5 PRECENT SCCURACY, ACRYLIC BODY, PANEL/DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, VFB MODEL, RANGE - 0.5-12 GPH WATER, STAINLESS STEEL VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER/SWITCH, MODEL KSM, TROGAMID, 1". FREE 2 YEAR RADWELL WARRANTY
GAS FLOWMETER, 100/120VAC, 20W. FREE 2 YEAR RADWELL WARRANTY
GAS TURBINE FLOW METER. FREE 2 YEAR RADWELL WARRANTY
GEORG FISCHER SIGNET Sensors & Switches P51530-P0
GFC-1145 MFC AL N2 1000 L/M. FREE 2 YEAR RADWELL WARRANTY
HARWIL Sensors & Switches Q-8CR/3/3/F
HEDLAND, H605B-002-F1, H605B002F1, FLOW METER, 3500PSI, 0.2-2GPM. FREE 2 YEAR RADWELL WARRANTY
HFS-2-02, SERIES HF IN-LINE FLOW MONITOR, .2-2 GPM SST. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL SENSING SOLUTIONS Sensors & Switches SR17C-J6
HOT-WATER, REED SWITCH (DRY CONTACT); 3/4", 20 PULSE/GALLON. FREE 2 YEAR RADWELL WARRANTY
IF, WITH PFW FLOW SWITCH -IF, WITH PFW 1/2INCH PT VERSION -DIGITAL FLOW SWITCH, COMBO -USE: PF2W720-04-27. FREE 2 YEAR RADWELL WARRANTY
IF/PFA FLOW SWITCH -IF/PFA 1 INCH MISC./OTHER -DIGITAL FLOW SWITCH, INTEG SENSOR, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
IF/PFA FLOW SWITCH -IF/PFA 1/2 INCH ALL OTHERS -DIGITAL FLOW SWITCH, REMOTE SENSOR. FREE 2 YEAR RADWELL WARRANTY
IF/PFA FLOW SWITCH -IF/PFA 1/8 INCH PT VERSION -DIGITAL FLOW SWITCH, INTEG SENSOR. FREE 2 YEAR RADWELL WARRANTY
IF/PFA FLOW SWITCH -IF/PFA NO SIZE ALL OTHERS -DIGITAL FLOW SWITCH, REMOTE DISPLAY, 4 POSITION DUAL 3 PORT VALVE, RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
IF/PFA FLOW SWITCH -IF/PFA NO SIZE ALL OTHERS -DIGITAL FLOW SWITCH, REMOTE DISPLAY. FREE 2 YEAR RADWELL WARRANTY
IFW/PFW FLOW SWITCH -IFW OTHER SIZE(MISC./OTHER) -DIGITAL FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
IFW/PFW FLOW SWITCH -IFW/PFW 1/4INCH PT VERSION -DIGITAL FLOW SWITCH FOR AIR, INTERGRATED DISPLAY, 2 TO 200 L/MIN, RC 1/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
IFW/PFW FLOW SWITCH -IFW/PFW 3/8INCH NPT VERSION -DIGITAL FLOW SWITCH, REMOTE SENSOR. FREE 2 YEAR RADWELL WARRANTY
IFW/PFW FLOW SWITCH -IFW/PFW 3/8INCH NPT VERSION -DIGITAL FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
IFW/PFW FLOW SWITCH, IFW/PFW 3/8INCH NPT, VERSION -DIGITAL FLOW SW, INTEG SENSOR. FREE 2 YEAR RADWELL WARRANTY
IN LINE FLOW SWITCH, 250VAC, 15AQ, 1/2HP, 300 PSIG, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL DIRECT READING FLOWMETER, SERIES IF, MAX. FLOW RATE 2.2 GPM (8.2 LPM) WATER, 8.5 SCFM (250 LPM) AIR, PRESSURE DROP 10" W.C., 1/2" FEMALE NPT.. FREE 2 YEAR RADWELL...
KOBOLD Sensors & Switches KAL-8115-C
KOBOLD Sensors & Switches SMN-5150-U
KOBOLD Sensors & Switches SV-5110-L
LIQUID FLOW METER, 24INCH, 2INCH MNPT VITON. FREE 2 YEAR RADWELL WARRANTY
LIQUID FLOW MONITOR, WATER SETTING RANGE .2-1, ELETTA V SERIES FLOW SWITCH, PURELY MECHANICAL - REQUIRES NO POWER TO OPERATE. FREE 2 YEAR RADWELL WARRANTY
LIQUID FLOW SWITCH, GENERAL PURPOSE, SEALED MONEL BELLOWS, SINGLE POLE DOUBLE THROW, SNAP SWITCH, 160 PSI, W/ 4 PADDLES: 1IN / 2IN / 3IN / 6IN, SENSITIVITY ADJUSTING SCREW. FREE...
LIQUID LEVEL SENSOR ABS 70W CONTACT METRIC. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SENSOR PP 70W CONTACT NPT. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SENSOR PP MATERIAL 10W CONTACT METRIC. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SENSOR, ABS MATERIAL, 10W, CONTACT NPT. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SWITCH ABS MATERIAL 70W CONTACT METRC. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SWITCH PP MATERIAL 70W CONTACT METRIC. FREE 2 YEAR RADWELL WARRANTY
LIQUID LVL SENSOR ABSMATERIAL 10W CONTACT METRIC. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC INDUCTIVE FLOWMETER, STAINLESS STEEL, PEEK, & FKM BASE PRICE, RANGE FITTING 0.025-6.6 GPM, G3/4 MALE, RATE, TOTAL, 4-20MA OR 0-10 VDC, FREQ, & SWITCH, WITHOUT OPTION. FREE 2 YEAR...
MAGNETIC SPEED SENSOR, MA230 SERIES, TYPE VRS, SINE WAVE OUTPUT, 90 V OUTPUT, 15 KHZ, CONNECTOR TERMINATION, 2 PINS, OPERATING -55 TO +150 DEG CELSIUS, FERROUS METAL ACTUATOR, STAINLESS STEEL,...
MASS FLOW CONTROLLER, (N2/10000SCCM). FREE 2 YEAR RADWELL WARRANTY
MCDONNELL & MILLER Sensors & Switches FS8-W
MECHANICAL FLOW METER, 325PSI AT 250F MAX, 22.4BAR AT 121C MAX, PETROLEUM FLUIDS FLOW MATERIAL, 1-7GPM FLOW RANGE, TEMP RANGE 32-250F, 1/2IN NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY...
METALEX FLOW SENSOR, FOR HIGH PRESSURE AND TEMPERATURE, TUNGSTEN CARBIDE ROTOR/PIN, 1.25 INCH TO 12 INCH, USE METALEX FITTING, (198801495). FREE 2 YEAR RADWELL WARRANTY
MINI-SIZE FLOW SWITCH, BRASS UPPER AND LOWER BODY, 1-1/2" NPT, BRASS TEE. FREE 2 YEAR RADWELL WARRANTY
MJ BRONZE BODY PULSE METERS (COLD FOR TEMPERATURES 105°F AND BELOW), COLD-WATER, MECHANICAL REGISTER ONLY, 3/4". FREE 2 YEAR RADWELL WARRANTY
NORGEN, T15Y0004, FLOW CONTROL REGULATOR, T-15 SERIES, PUSH-IN, 1/4IN. FREE 2 YEAR RADWELL WARRANTY
OPTIC LIQUID LEAK DETECTION SWITCH,PP, SHORT, 3/4? NPT. FREE 2 YEAR RADWELL WARRANTY
OPTICAL LEVEL SWITCH, (316SS/POLYSULFONE). FREE 2 YEAR RADWELL WARRANTY
PADDLE FLOW SWITCH, " NPT, BRASS, SPDT REED CONTACT. FREE 2 YEAR RADWELL WARRANTY
PADDLE FLOW SWITCH, NPT, BRASS, 10 FT. CABLE. FREE 2 YEAR RADWELL WARRANTY
PADDLEWHEEL FLOW SENSOR, MODEL 515, ROTOR-X, STANDARD MOUNT, SELF-POWERED, 1/2"-4" PIPE SIZE (DN15-DN100), POLYPROPYLENE BODY, BLACK PVDF ROTOR, TITANIUM PIN, (198801620 / 198 801 620). FREE 2 YEAR RADWELL WARRANTY...
PNEUMATIC FLOW CONTROL, 250 AIR, 1000 OIL, ALUMINUM, 2IN LENGTH, -40 TO +250 °F, . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VOLUMETRIC FLOW METER, 0-30 STANDARD CUBIC FEET PER HOUR, 100-150 PSIG TO 100-150 DEGREE F, 1/8 INCH FEMALE NPT VERTICAL MOUNT, ACRYLIC PLASTIC MATERIAL. FREE 2 YEAR RADWELL WARRANTY...
POLYCARBONATE FLOWMETER, 0.5-5 GPM, H2O, 1/2" MALE NPT CONNECTIONS, 316 SS FLOAT, INDOOR USE ONLY. FREE 2 YEAR RADWELL WARRANTY
POLYCARBONATE FLOWMETER, 100PSI, 130F, RANGE 30-200 CC/MIN AIR.. FREE 2 YEAR RADWELL WARRANTY
POTTER ELECTRIC Sensors & Switches VSR-6
PULSE METER, TOTALIZER ONLY, BRONZE BODY, (COLD FOR TEMPERATURES 105F AND BELOW), COLD-WATER, MECHANICAL REGISTER ONLY, 1-1/2 INCH SIZE. FREE 2 YEAR RADWELL WARRANTY
PVC FLOAT SWITCH,1 N.O AND 1 N.C. CONTACT, 30’ CABLE, SUSPENSION MOUNTED. FREE 2 YEAR RADWELL WARRANTY
REMOTE SENSOR, FOR DIGITAL FLOW SWTICH, NORMAL CONDITION: 50-500 L/MIN MEASURED FLOW RATE, STANDARD CONDITION: 54-535 L/MIN MEASURED FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
SAIL SWITCH 2WIRE 250VAC MAX. FREE 2 YEAR RADWELL WARRANTY
SAIL SWITCH, S688 SERIES, SPDT, 5 INCH WIDE SAIL. FREE 2 YEAR RADWELL WARRANTY
SEAMETRICS Sensors & Switches IP810P
SERIES RM, RATE-MASTER, POLYCARBONATE FLOWMETER. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER 2IN 20-200SCFH AIR W/END CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER RANGE 3-20GPH. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER VISI-FLOAT RAN4-30SCFH AIR W/BRASS VALVE. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER VISI-FLOAT RANGE 2-20SCFH AIR. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, .2-2 GPM WATER. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, .2-4 LPM AIR. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, 1-20 GPH WATER. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, 10-100 SCFH AIR, BRASS VALVE. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, 10-100 SCFH AIR. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, 2-20 SCFH AIR, END CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, 20-200 CC/MIN WATER. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, 20-200 SCFH AIR, BRASS VALVE. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, 6-50 CC/MIN WATER. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, 6-50 LPM AIR. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, VFA SERIES, VISI-FLOAT RANGE 1-10SCFH AIR, PANEL/DIRECT MOUNTING STYLE. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, VISI-FLOAT, 4IN SCALE, AIR, RANGE: 1-10 LPM, 1/8IN FEMALE NPT, MOUNT IN VERTICAL POSITION, BODY ACRYLIC PLASTIC, STAINLESS STEEL WETTED PARTS. FREE 2 YEAR RADWELL...
SERIES VFCII, VISI-FLOAT, ACRYLIC FLOWMETER, 1-10 GPM WATER. FREE 2 YEAR RADWELL WARRANTY
SIGHT FLOW INDICATOR, 1 INCH, BRONZE BODY, 125 MAX PSI, 4-3/8 INCH OVERALL LENGTH, 200F. FREE 2 YEAR RADWELL WARRANTY
SMC Sensors & Switches NASS300
SMC Sensors & Switches PF3W740S-N04-BN-G
SPX SERIES, SINGLE JET LOW FLOW, ACRYLIC COVER, POLYPRO, 3/8", ROTOR W/ CERAMIC SHAFT, PVDF, KYNAR®. FREE 2 YEAR RADWELL WARRANTY
THERMO-FLO™ FT10 & GT10 LIQUID & GAS FLOW SWITCH, FITTING, PP. FREE 2 YEAR RADWELL WARRANTY
THERMO-FLO™ FT10 & GT10 LIQUID & GAS FLOW SWITCH, PVDF, LONG, 3/4" G. FREE 2 YEAR RADWELL WARRANTY
TPI Sensors & Switches RH3A
UNIVERSAL FLOW MONITOR, 15 AMP, 480 VAC. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL FLOW MONITOR, 3 WIRE SWITCH RATED 15A,480 VA,4 WIRE SWITCH RATED 15A, 480 VAC 1/4 HP, 125 VAC 1/2 HP, 250 VDC, 1A, 125 VDC, 0.5A, 250 VDC. FREE...
UNIVERSAL FLOW MONITORS, WB6GM-4-ONU, WB6GM4ONU, FLOW METER, 3WIRE SWITCH .125/.25HP/15AMP/125 /250/480V, 4WIRE SWITCH .25/.5HP/15/1/.5AMP, 480/125V, 250VDC. FREE 2 YEAR RADWELL WARRANTY
VACUUM SWITCH, 30 -KPA, MINI EL., G1/8" MALE, 9.0 -INHG, PART NO. 01.10.248. FREE 2 YEAR RADWELL WARRANTY
VANE FLOW SWITCH, FLOTECT, SERIES V6, EXPLOSION-PROOF, MINI-SIZE, 2000 PSIG, 138 BAR, T-SHAPED, SNAP-ACTION CONTACT . FREE 2 YEAR RADWELL WARRANTY
VARIABLE AREA FLOW METER, 0.5-5 SCFH, AIR, WITH STAINLESS STEEL VALVE. FREE 2 YEAR RADWELL WARRANTY
VARIABLE AREA FLOW METER, 40-400 SCFH, SCFH AIR, RMB SERIES, 1/4 NPT FEMALE. FREE 2 YEAR RADWELL WARRANTY
VARIABLE AREA FLOW METER, FOR PETROLEUM FLUIDS WITH TEMPERATURES TO 500F, 3500 PSI, 241 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
VISCOSITY FLOWMETER AND SWITCH, BRASS, 1NO CONTACT, 0.5-2GPM OIL, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
VISI FLOAT FLOWMETER, FLOW RANGE: 1-10 GPM, PORT SIZE: 1 INCH, NPT FEMALE, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
WATER FLOW METER, 3/4 INCH FEMALE BRASS FITTING, 1.0-16GPM RATING, DIRECT-READING FLOW RATE WITH INDICATOR RINGS, TRANSPARENT POLYSULFONE PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY
WATERFLOW DETECTOR, 4" PIPE SIZE, 4-10 GPM FLOW RATE, 450 PSI STATIC PRESSURE RATING, NEMA 4 ENCLOSURE RATING. FREE 2 YEAR RADWELL WARRANTY
WATERFLOW SWITCH W/RETARD CUZ 3 SPRINKLER SYSTEM 1010076, AVAILABLE, REBUILT SURPLUS, NEW, NEVER USED, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR...
WATERFLOW SWITCH, MAX: 26VA/ 1A/ 230V~, MAX: 20W/ 1A/48V=, TMAX= 100°C. FREE 2 YEAR RADWELL WARRANTY

<< Prev