Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLOW METERS
CAMERON - MEASUREMENT SYSTEMS DIVISION
9A-100002077 -- FLOW METER
Cameron - Measurement Systems Division
Flow Meter
9A-100002077
Description
CAMERON Sensors & Switches 9A-100002077
Radwell International
Done
Description
CAMERON Sensors & Switches 9A-100002077
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Flow Meter
Flow Meter
CAMERON Sensors & Switches 9A-100002077
CAMERON Sensors & Switches 9A-100002077
Supplier's Site
Technical Specifications
Radwell International
Product Category
Flow Meters
Product Name
Flow Meter
Meter Type
Mass Flow Meter
Unlock Full Specs
to access all available technical data
Similar Products
Angst+Pfister Sensors and Power
Flow sensors & Level sensors - Flow sensors thermal
PFLOW2001
Specs
Meter Type
Mass Flow Meter
Gas
Volumetric Flow Rate
3.53E-4 to 0.1766 SCFM (6.00E-4 to 0.3001 m³/hr)
Accuracy
5 ±%
View Details
Blacoh Fluid Control, Inc.
CALIBRATION COLUMNS
CG-PVC500
Specs
Meter Type
Volumetric Flow Meter
End Fittings
In-line Threaded; FNPT
Operating Pressure
15 psi (10.56 m H2O)
View Details
ABB Measurement & Analytics
Thermal mass flowmeter
SensyMaster FMT400
Specs
Meter Technology
Thermal
Meter Type
Mass Flow Meter
Approvals
ATEX
View Details
Kaydon Filtration Corporation
Flow Switch
TELEFLO® Model 816BC
Specs
Meter Type
Volumetric Flow Meter
Operating Temperature
-10 to 200 F (-23 to 93 C)
Pipe Diameter
0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details