Gems Sensors & Controls Flow Sensor, 150Psi, 1/4 Npt; Flow Rate Min Gems Sensors 165840

Description
FLOW SENSOR, 150PSI, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.2l/min; Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:FS-3 Series; Accuracy:0.05 GPM RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 150PSI, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.2l/min; Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:FS-3 Series; Accuracy:0.05 GPM RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 150Psi, 1/4 Npt; Flow Rate Min Gems Sensors - 92C8720 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 150Psi, 1/4 Npt; Flow Rate Min Gems Sensors
92C8720
Flow Sensor, 150Psi, 1/4 Npt; Flow Rate Min Gems Sensors 92C8720
FLOW SENSOR, 150PSI, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.2l/min; Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:FS-3 Series; Accuracy:0.05 GPM RoHS Compliant: Yes

FLOW SENSOR, 150PSI, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.2l/min; Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:FS-3 Series; Accuracy:0.05 GPM RoHS Compliant: Yes

Supplier's Site Datasheet
Flow Meter - 64685556 - Radwell International
Willingboro, NJ, United States
Flow Meter
64685556
Flow Meter 64685556
FLOW SENSOR, COMPACT, LOW FLOW UNITS, FS-3 SERIES, 0.2 LITRES PER MINUTE, NPT, 6.35 MM. FREE 2 YEAR RADWELL WARRANTY

FLOW SENSOR, COMPACT, LOW FLOW UNITS, FS-3 SERIES, 0.2 LITRES PER MINUTE, NPT, 6.35 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Flow Meter -  - Radwell International
Willingboro, NJ, United States
Flow Meter
Flow Meter
GEMS SENSORS Sensors & Switches 165840

GEMS SENSORS Sensors & Switches 165840

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Liquid Flow Meters Flow Meters
Product Number 92C8720 64685556
Product Name Flow Sensor, 150Psi, 1/4 Npt; Flow Rate Min Gems Sensors Flow Meter
Product Standards RoHS
Process Media Type Liquid Gas
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Portable Liquid Flow Meters - InnovaSonic® 210 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions; Suspended Solids / Slurries
Approvals CE, ISO 9001
View Details
Measurement - Flow - variable-area-Flow-meter - 198801316 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 13.21 to 79.25 GPM (50.03 to 300 L/min)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details