OMEGA Engineering, Inc. Flow Sensors - Industrial FP-5300

Description
SENSOR FLOW LIQ 1~20 FPS
Request a Quote Datasheet
Description
SENSOR FLOW LIQ 1~20 FPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FP-5300-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FP-5300-ND
Flow Sensors - Industrial 5880-FP-5300-ND
SENSOR FLOW LIQ 1~20 FPS

SENSOR FLOW LIQ 1~20 FPS

Buy Now Datasheet
Flow Meter - 201620 - Radwell International
Willingboro, NJ, United States
Flow Meter
201620
Flow Meter 201620
FLOW SENSOR, LIQUID, 89 MM (3.50 INCH) SENSOR LENGTH, TITANIUM SHAFT, 180 PSI MAX PRESSURE, 1/2 - 4 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

FLOW SENSOR, LIQUID, 89 MM (3.50 INCH) SENSOR LENGTH, TITANIUM SHAFT, 180 PSI MAX PRESSURE, 1/2 - 4 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fl0W Sensor, 1 To 20Fps, 180Psi, 89Mm; Flow Rate Min Omega - 40AH5725 - Newark, An Avnet Company
Chicago, IL, United States
Fl0W Sensor, 1 To 20Fps, 180Psi, 89Mm; Flow Rate Min Omega
40AH5725
Fl0W Sensor, 1 To 20Fps, 180Psi, 89Mm; Flow Rate Min Omega 40AH5725
FL0W SENSOR, 1 TO 20FPS, 180PSI, 89MM; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:180psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:1%; Port Size:4"; Product Range:- RoHS Compliant: Yes

FL0W SENSOR, 1 TO 20FPS, 180PSI, 89MM; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:180psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:1%; Port Size:4"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fl0W Sensor, 1 To 20Fps, 180Psi, 89Mm Rohs Compliant Omega - 69AJ0285 - Newark, An Avnet Company
Chicago, IL, United States
Fl0W Sensor, 1 To 20Fps, 180Psi, 89Mm Rohs Compliant Omega
69AJ0285
Fl0W Sensor, 1 To 20Fps, 180Psi, 89Mm Rohs Compliant Omega 69AJ0285
FL0W SENSOR, 1 TO 20FPS, 180PSI, 89MM ROHS COMPLIANT: YES

FL0W SENSOR, 1 TO 20FPS, 180PSI, 89MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Liquid Flow Meters Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number 5880-FP-5300-ND 201620 40AH5725 69AJ0285
Product Name Flow Sensors - Industrial Flow Meter Fl0W Sensor, 1 To 20Fps, 180Psi, 89Mm; Flow Rate Min Omega Fl0W Sensor, 1 To 20Fps, 180Psi, 89Mm Rohs Compliant Omega
Product Standards RoHS RoHS RoHS
Operating Temperature -0 to 151 F (-18 to 66 C)
Process Media Type Liquid Gas Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Stainless Steel Flow Meter - G2 Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Electronics - STX - McCrometer, Inc.
McCrometer, Inc.
Specs
Process Media Type Liquid
View Details