Gems Sensors & Controls Flow Sensor, 1.5-20Gpm, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors 156268

Description
FLOW SENSOR, 1.5-20GPM, 13.8BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:12.7mm; Product Range:RFS Series RoHS Compliant: No
Datasheet
Description
FLOW SENSOR, 1.5-20GPM, 13.8BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:12.7mm; Product Range:RFS Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 1.5-20Gpm, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors - 92C8712 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 1.5-20Gpm, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors
92C8712
Flow Sensor, 1.5-20Gpm, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors 92C8712
FLOW SENSOR, 1.5-20GPM, 13.8BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:12.7mm; Product Range:RFS Series RoHS Compliant: No

FLOW SENSOR, 1.5-20GPM, 13.8BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:12.7mm; Product Range:RFS Series RoHS Compliant: No

Supplier's Site Datasheet
Flow Meter - 63875324 - Radwell International
Willingboro, NJ, United States
Flow Meter
63875324
Flow Meter 63875324
FLOW SENSOR, FLOW SET POINT SWITCHING, 200 MAX PSI, BRASS, 1/2" NPT FEMALE, 24VDC. FREE 2 YEAR RADWELL WARRANTY

FLOW SENSOR, FLOW SET POINT SWITCHING, 200 MAX PSI, BRASS, 1/2" NPT FEMALE, 24VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
GEMS Flow Switches - 156268 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
156268
GEMS Flow Switches 156268
RFS Series - Flow Set Point

RFS Series - Flow Set Point

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Liquid Flow Meters Flow Meters Flow Meters
Product Number 92C8712 63875324 156268
Product Name Flow Sensor, 1.5-20Gpm, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors Flow Meter GEMS Flow Switches
Process Media Type Liquid Gas
Operating Pressure 200 psi (141 m H2O)
Meter Type Volumetric Flow Meter Mass Flow Meter Volumetric Flow Meter
Unlock Full Specs
to access all available technical data