DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB | |
| 41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount SMB | |
| 41.4V Clamp 15A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 414V Clamp 1.45A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 414V Clamp 1.45A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 414V Clamp 1.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 414V Clamp 1.5A Ipp Tvs Diode Surface Mount SMB | |
| 43.47V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 434.7V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 45.7V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 45.7V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB | |
| 45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount SMB | |
| 45.7V Clamp 13.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 47.99V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 482V Clamp 1.24A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 482V Clamp 1.24A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 482V Clamp 1.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 482V Clamp 1.3A Ipp Tvs Diode Surface Mount SMB | |
| 49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount SMB | |
| 49.9V Clamp 12.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB | |
| 506.1V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 52.4V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 53.9V Clamp 11.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 53.9V Clamp 11.2A Ipp Tvs Diode Surface Mount SMB | |
| 53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB | |
| 53.9V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 548V Clamp 1.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 548V Clamp 1.1A Ipp Tvs Diode Surface Mount SMB | |
| 56.6V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 575.4V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount SMB | |
| 59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB | |
| 59.3V Clamp 10.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 59.3V Clamp 11.1A Ipp Tvs Diode Surface Mount SMB | |
| 600W 23.1V SMD TRANSIENT VOLTAGE | |
| 600W 28.2V SMD TRANSIENT VOLTAGE | |
| 600W 30.8V SMD TRANSIENT VOLTAGE | |
| 602V Clamp 1.04A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 602V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 602V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 602V Clamp 1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 602V Clamp 1A Ipp Tvs Diode Surface Mount SMB | |
| 62.27V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 632.1V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 64.8V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 68.04V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| TVS DIODE 21.8VWM 39.1V DO214AA | |
| TVS DIODE 23.1VWM 37.5V DO214AA | |
| TVS DIODE 24.3VWM 43.5V DO214AA | |
| TVS DIODE 25.6VWM 41.4V DO214AA | |
| TVS DIODE 256VWM 414VC DO214AA | |
| TVS DIODE 26.8VWM 47.7V DO214AA | |
| TVS DIODE 28.2VWM 45.7V DO214AA | |
| TVS DIODE 28.2VWM 45.7VC SMB | |
| TVS DIODE 29.1VWM 52VC DO214AA | |
| TVS DIODE 30.8VWM DO214AA | |
| TVS DIODE 300VWM 482VC DO214AA | |
| TVS DIODE 300VWM 482VC SMB | |
| TVS DIODE 31.6VWM 56.4V DO214AA | |
| TVS DIODE 33.3VWM 53.9V DO214AA | |
| TVS DIODE 33.3VWM 53.9VC SMB | |
| TVS DIODE 34.8VWM 61.9V DO214AA | |
| TVS DIODE 342VWM 548VC DO214AA | |
| TVS DIODE 342VWM 548VC SMB | |
| TVS DIODE 36.8VWM 59.3V DO214AA | |
| TVS DIODE 376VWM 602VC DO214AA | |
| TVS DIODE 38.1VWM 67.8V DO214AA | |
| TVS SURF MT DO214AA T&R | |
| TVS ZENER BIDIR 600W 43V SMB | |
| TVS ZENER UNIDIR 600W 30V SMB | |
| TVS ZENER UNIDIR 600W 36V SMB | |
| TVS ZENER UNIDIR 600W 39V SMB | |
| TVS ZENER UNIDIR 600W 43V SMB |
| << Prev | Next >> |