53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 33.3VWM 53.9VC DO214AA
TVS Diodes / ESD Suppressors 39V 600W UniDir
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB39ABBTR-ND | P6SMB39A | P6SMB39A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 53.9 volts | 53.9 volts |