Trans Voltage Suppressor Diode, Product overview: P6SMB36CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB36CA/TR13 can be used for catalog matching and distributor lookup.
49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 30.8VWM DO214AA
TVS DIODE 30.8VWM DO214AA
Win Source Part Number: 1362079-P6SMB36CA/TR
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: P6SMB
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30.8V
Voltage - Breakdown (Min): 34.2V
Voltage - Clamping (Max) @ Ipp: 49.9V
Current - Peak Pulse (10/1000µs): 12.2A
Power - Peak Pulse: 600W
Power Line Protection: No
P6SMB, DO-214AA, 30.8V, 49.9V, R
TVS DIODE, BIDIR, 30.8V, 600W, DO-214AA ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6SMB36CA/TR13 | 13-P6SMB36CA/TR13TR-ND | 1362079-P6SMB36CA/TR13 | P6SMB36CA/TR13 | 66AJ7723 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 30.8V, 600W, Do-214Aa Rohs Compliant Yageo |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 C (-85 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | SMB; DO-214AA (SMB) |