DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 30 40 50 60 70 80 85 86 87 88 89 90 91 92 93 94 95 96 97 100 110 120 130 140 150 173
Product Name Notes
25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
25.2V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
25.2V Clamp 24A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
25.2V Clamp 24A Ipp Tvs Diode Surface Mount SMB
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
25.5V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount SMB
27.7V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.7V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.7V Clamp 22A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.7V Clamp 22A Ipp Tvs Diode Surface Mount SMB
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
274V Clamp 2.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
274V Clamp 2.2A Ipp Tvs Diode Surface Mount SMB
287.7V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
29.09V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
30.6V Clamp 19.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
30.6V Clamp 19.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
30.6V Clamp 19.7A Ipp Tvs Diode Surface Mount SMB
30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
30.6V Clamp 20A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 20A Ipp Tvs Diode Surface Mount SMB
32.13V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
328V Clamp 1.8A Ipp Tvs Diode Surface Mount SMB
328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
328V Clamp 1.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
328V Clamp 1.9A Ipp Tvs Diode Surface Mount SMB
33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
33.2V Clamp 18.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
33.2V Clamp 18.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
33.2V Clamp 18.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
33.2V Clamp 18.4A Ipp Tvs Diode Surface Mount SMB
33.2V Clamp 18A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
33.2V Clamp 18A Ipp Tvs Diode Surface Mount SMB
33.2V Clamp 19A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
34.86V Clamp 18.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
344.4V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
344V Clamp 1.74A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
344V Clamp 1.74A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
344V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
344V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
344V Clamp 1.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
344V Clamp 1.8A Ipp Tvs Diode Surface Mount SMB
361.2V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount SMB
37.5V Clamp 16.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB
39.38V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W 17.1V SMD TRANSIENT VOLTAGE
600W 18.8V SMD TRANSIENT VOLTAGE
600W 20.5V SMD TRANSIENT VOLTAGE
600W 214V SMD TRANSIENT VOLTAGE
600W 23.1V SMD TRANSIENT VOLTAGE
P6SMB235A
P6SMB235CA
TVS DIODE 14.5VWM 26.5V DO214AA
TVS DIODE 15.3VWM 25.2V DO214AA
TVS DIODE 16.2VWM 29.1V DO214AA
TVS DIODE 162VWM 287VC DO214AA
TVS DIODE 17.1VWM 27.7V DO214AA
TVS DIODE 17.1VWM 27.7VC SMB
TVS DIODE 17.8VWM 31.9V DO214AA
TVS DIODE 171VWM 274VC DO214AA
TVS DIODE 175VWM 342VC DO214AA
TVS DIODE 18.8VWM 30.6V DO214AA
TVS DIODE 180VWM 292VC DO214AA
TVS DIODE 185VWM 328VC DO214AA
TVS DIODE 19.4VWM 34.7V DO214AA
TVS DIODE 20.5VWM 33.2V DO214AA
TVS DIODE 21.8VWM 39.1V DO214AA
TVS DIODE 214VWM 344VC DO214AA
TVS DIODE 214VWM 344VC SMB
TVS DIODE 23.1VWM 37.5V DO214AA
TVS DIODE 23.1VWM 37.5VC SMB
TVS SURF MT DO214AA T&R
TVS ZENER BIDIR 600W 18V SMB
TVS ZENER UNIDIR 600W 200V SMB
TVS ZENER UNIDIR 600W 20V SMB
TVS, SMB, 150C, 600W, 170V, B
TVS, SMB, 150C, 600W, 170V, U

<< Prev Next >>