59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 36.8VWM 59.3V DO214AA
TVS DIODE 36.8VWM 59.3V DO214AA
TVS DIODE 36.8VWM 59.3VC DO214AA
DIO TVS VBR 43V 600W UNIDIR SMB AEC-Q
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P6SMB43A-QTR-ND | P6SMB43A-Q | 33AH9288 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vbr 43V 600W Unidir Smb Aec-Q Bourns |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 59.3 volts | 59.3 volts |