TVS Diode 600W Unidirectional 33.3V SMB DO-214AA Product overview: P6SMB39A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 33.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 33.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB39A-E3/52 can be used for catalog matching and distributor lookup.
53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 1085969-P6SMB39A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 33.3V
Minimum Breakdown Voltage: 37.1V
Max Clamping Voltage: 53.9V
Peak Pulse Current(Ippm): 11.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
TVS DIODE 33.3VWM 53.9VC DO214AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-P6SMB39A-E3/52 | P6SMB39A-E3/52GITR-ND | 1085969-P6SMB39A-E3/52 | P6SMB39A-E3/52 | 77K0094 |
| Product Name | 600W 33.3V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - P6SMB39A-E3/52 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,33.3V V(Rwm),do-214Aa / Smb Vishay |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |