DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 10.5V Clamp 57A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 10.5V Clamp 57A Ipp Tvs Diode Surface Mount SMB | |
| 10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount SMB | |
| 10.5V Clamp 60A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 11.03V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 64.8V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 64.8V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 64.8V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 64.8V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB | |
| 64.8V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 64.8V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 64.8V Clamp 9.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 64.8V Clamp 9.4A Ipp Tvs Diode Surface Mount SMB | |
| 64.8V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 658V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 658V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 658V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 658V Clamp 900mA Ipp Tvs Diode Surface Mount SMB | |
| 658V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 658V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 68.04V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 690.9V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 698V Clamp 860mA Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 698V Clamp 860mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 698V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 698V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 698V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 698V Clamp 900mA Ipp Tvs Diode Surface Mount SMB | |
| 70.1V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 70.1V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 70.1V Clamp 8.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 70.1V Clamp 8.6A Ipp Tvs Diode Surface Mount SMB | |
| 70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB | |
| 70.1V Clamp 8.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 725V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 725V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 725V Clamp 800mA Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 73.61V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 732.9V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 740V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 740V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 740V Clamp 800mA Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 740V Clamp 800mA Ipp Tvs Diode Surface Mount SMB | |
| 740V Clamp 810mA Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 740V Clamp 810mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 760V Clamp 800mA Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 761.25V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 777V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 77V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 77V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 77V Clamp 7.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 77V Clamp 7.8A Ipp Tvs Diode Surface Mount SMB | |
| 77V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 77V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 77V Clamp 7.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 77V Clamp 7.9A Ipp Tvs Diode Surface Mount SMB | |
| 77V Clamp 8.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 79.8V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 798V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 80.85V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 828V Clamp 750mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 828V Clamp 750mA Ipp Tvs Diode Surface Mount SMB | |
| 85V Clamp 7.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 85V Clamp 7.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 85V Clamp 7.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 85V Clamp 7.1A Ipp Tvs Diode Surface Mount SMB | |
| 85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 85V Clamp 7.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 85V Clamp 7.2A Ipp Tvs Diode Surface Mount SMB | |
| 85V Clamp 7.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 89.25V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 92V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 92V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 92V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 92V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB | |
| 92V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 92V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 92V Clamp 6.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 92V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 96.6V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| TVS DIODE 38.1VWM 67.8V DO214AA | |
| TVS DIODE 40.2VWM 64.8V DO214AA | |
| TVS DIODE 40.2VWM 64.8VC SMB | |
| TVS DIODE 408VWM 658VC DO214AA | |
| TVS DIODE 408VWM 658VC SMB | |
| TVS DIODE 41.3VWM 73.5V DO214AA | |
| TVS DIODE 43.6VWM 70.1V DO214AA | |
| TVS DIODE 434VWM 698VC DO214AA | |
| TVS DIODE 45.4VWM 80.5V DO214AA | |
| TVS DIODE 450VWM 725VC DO214AA | |
| TVS DIODE 459VWM 740VC DO214AA | |
| TVS DIODE 467VWM 760VC DO214AA | |
| TVS DIODE 47.8VWM 77VC DO214AA | |
| TVS DIODE 477VWM 729VC DO214AA | |
| TVS DIODE 495VWM 760VC DO214AA | |
| TVS DIODE 5.5VWM 10.8V DO214AA | |
| TVS DIODE 5.8VWM 10.5V DO214AA | |
| TVS DIODE 5.8VWM 10.5VC SMB | |
| TVS DIODE 50.2VWM 89VC DO214AA | |
| TVS DIODE 512VWM 828VC DO214AA | |
| TVS DIODE 53VWM 85VC DO214AA | |
| TVS DIODE 55.1VWM 98VC DO214AA | |
| TVS DIODE 58.1VWM 92VC DO214AA | |
| TVS SURF MT DO214AA T&R | |
| TVS ZENER UNIDIR 600W 51V SMB | |
| TVS ZENER UNIDIR 600W 6.8V SMB | |
| TVS, BI-DIR, 600W, 408V, DO-214A | |
| TVS, SMB, 150C, 600W, 511V, B |
| << Prev | Next >> |