45.7V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB
Manufacturer: onsemi
Win Source Part Number: 1334945-P6SMB33AT3
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 2,500
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Voltage - Breakdown (Min): 31.4V
Voltage - Clamping (Max) @ Ipp: 45.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 585pF @ 1MHz
Current - Peak Pulse (10/1000µs): 13.2A
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: P6SMB33AT3OSTR,P6SMB
Base Product Number: P6SMB
Product Status: Obsolete
RoHS Status: RoHS non-compliant
600W TVS Diode, 33V, Unidirectional, SMB, 13.2A Peak Pulse Current Product overview: P6SMB33AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 33V, 13.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 33V, 13.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB33AT3 can be used for catalog matching and distributor lookup.
TVS DIODE 28.2VWM 45.7VC SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB33AT3OSTR-ND | 1334945-P6SMB33AT3 | 144-P6SMB33AT3 | P6SMB33AT3 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 600W 33V 13.2A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 45.7 volts | 45.7 volts | 45.7 volts |