The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, 600W, 36.8V, UNIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio
TVS DIODE 36.8VWM 59.3VC DO214AA
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB43A | P6SMB43ALFDKR-ND | 552808 | 05AC8606 | P6SMB43A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 36.8V, Unidir, Do-214Aa; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VC | 59.3 volts | 59.3 volts | 59.3 volts | 59.3 volts | |
| VBR | 40.9 to 45.2 volts | 40.9 volts | 40.9 volts | ||
| Configuration | Single | ||||
| Package | SMB; DO-214AA, SMB | DO-201; DO-201 | DO-214AA | SMB; DO-214AA, SMB |