The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS - Diode, 5 W, 482V, Unidirectional, DO-214AA, FULL REEL; Product Range:P6SMB Series; TVS Polarity:Unidirectio
DIODE, TVS, 5W, 482V, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio
TVS SMB 300V 600W UNIDIR
TVS DIODE 300VWM 482VC DO214AA
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB350A | P6SMB350ALFTR-ND | 552803 | 01P7395 | 81Y9735 | P6SMB350A | P6SMB350A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | Tvs Diode, 5 W, 482V, Unidirectional, Do-214Aa, Full Reel; Product Range Littelfuse | Diode, Tvs, 5W, 482V, Do-214Aa; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 482 volts | 482 volts | 482 volts | 482 volts | |||
| VBR | 332 to 368 volts | 332 volts | 332 volts | 332 volts | |||
| Configuration | Single | ||||||
| Package | SMB; DO-214AA, SMB | DO-201; DO-201 | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB |