onsemi 600W 43V TVS Protection Diode P6SMB43AT3

Description
600W TVS Diode, 43V Unidirectional SMB SMT Product overview: P6SMB43AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB43AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W TVS Diode, 43V Unidirectional SMB SMT Product overview: P6SMB43AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB43AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 43V TVS Protection Diode
144-P6SMB43AT3
600W 43V TVS Protection Diode 144-P6SMB43AT3
600W TVS Diode, 43V Unidirectional SMB SMT Product overview: P6SMB43AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB43AT3 can be used for catalog matching and distributor lookup.

600W TVS Diode, 43V Unidirectional SMB SMT Product overview: P6SMB43AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB43AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6SMB43AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS ZENER UNIDIR 600W 43V SMB

TVS ZENER UNIDIR 600W 43V SMB

Buy Now Datasheet
TVS - TVS - Diodes - P6SMB43AT3 - 1234697-P6SMB43AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB43AT3
1234697-P6SMB43AT3
TVS - TVS - Diodes - P6SMB43AT3 1234697-P6SMB43AT3
Manufacturer: ON Semiconductor Win Source Part Number: 1234697-P6SMB43AT3 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Automotive, Automation & Process Control, Medical, Computers & Computer Peripherals, Power Management, Consumer Electronics, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1234697-P6SMB43AT3
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Automotive, Automation & Process Control, Medical, Computers & Computer Peripherals, Power Management, Consumer Electronics, Industrial

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB43AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB43AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB43AT3
TVS ZENER UNIDIR 600W 43V SMB

TVS ZENER UNIDIR 600W 43V SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB43AT3 P6SMB43AT3OSTR-ND 1234697-P6SMB43AT3 P6SMB43AT3
Product Name 600W 43V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - P6SMB43AT3 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data