DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 30 40 50 60 70 80 83 84 85 86 87 88 89 90 91 92 93 94 95 100 110 120 130 140 150 173
Product Name Notes
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB
137V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
137V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
137V Clamp 4.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
137V Clamp 4.5A Ipp Tvs Diode Surface Mount SMB
14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
14.5V Clamp 41A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
14.5V Clamp 41A Ipp Tvs Diode Surface Mount SMB
14.5V Clamp 42.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
14.5V Clamp 42.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
14.5V Clamp 42.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
14.5V Clamp 42.1A Ipp Tvs Diode Surface Mount SMB
14.5V Clamp 43A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
143.85V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15.23V Clamp 42.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15.6V Clamp 38.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
15.6V Clamp 38.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15.6V Clamp 38A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
15.6V Clamp 38A Ipp Tvs Diode Surface Mount SMB
15.6V Clamp 39.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
15.6V Clamp 39.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15.6V Clamp 39.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
15.6V Clamp 39.1A Ipp Tvs Diode Surface Mount SMB
15.6V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
152V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
152V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
152V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
152V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
152V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
152V Clamp 4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
152V Clamp 4A Ipp Tvs Diode Surface Mount SMB
159.6V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
16.38V Clamp 39.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
16.7V Clamp 35.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
16.7V Clamp 35.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
16.7V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
16.7V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
16.7V Clamp 36.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
16.7V Clamp 36.5A Ipp Tvs Diode Surface Mount SMB
16.7V Clamp 36A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
16.7V Clamp 36A Ipp Tvs Diode Surface Mount SMB
16.7V Clamp 37A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
165V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
165V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
165V Clamp 3.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
165V Clamp 3.6A Ipp Tvs Diode Surface Mount SMB
165V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
165V Clamp 3.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
165V Clamp 3.7A Ipp Tvs Diode Surface Mount SMB
165V Clamp 3.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
17.54V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
173.25V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
179V Clamp 3.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
179V Clamp 3.3A Ipp Tvs Diode Surface Mount SMB
179V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
179V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
179V Clamp 3.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
179V Clamp 3.4A Ipp Tvs Diode Surface Mount SMB
179V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
18.2V Clamp 33.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
18.2V Clamp 33.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
18.2V Clamp 33.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
18.2V Clamp 33.5A Ipp Tvs Diode Surface Mount SMB
18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB
18.2V Clamp 34A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
187.95V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
19.11V Clamp 33.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 10.2VWM 16.7V DO214AA
TVS DIODE 10.2VWM 16.7VC SMB
TVS DIODE 10.5VWM 19VC DO214AA
TVS DIODE 102VWM 165VC DO214AA
TVS DIODE 105VWM 187VC DO214AA
TVS DIODE 11.1VWM 18.2V DO214AA
TVS DIODE 111VWM 179VC DO214AA
TVS DIODE 8.1VWM 15VC DO214AA
TVS DIODE 8.55VWM 14.5V DO214AA
TVS DIODE 8.55VWM 14.5VC SMB
TVS DIODE 8.92VWM 16.2V DO214AA
TVS DIODE 81VWM 144VC DO214AA
TVS DIODE 85.5VWM 137V DO214AA
TVS DIODE 85.5VWM 137VC SMB
TVS DIODE 89.2VWM 158V DO214AA
TVS DIODE 9.4VWM 15.6V DO214AA
TVS DIODE 9.72VWM 17.3V DO214AA
TVS DIODE 94VWM 152VC DO214AA
TVS DIODE 94VWM 152VC SMB
TVS DIODE 97.2VWM 173V DO214AA
TVS SURF MT DO214AA T&R
TVS ZENER BIDIRECT 600W 11V SMB
TVS ZENER BIDIRECT 600W 12V SMB
TVS, UNI-DIR, 600W, 8.6V, DO-214

<< Prev Next >>