DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 10.5V Clamp 57.14A Ipp Tvs Diode Through Hole DO-15 | |
| 10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 10.5V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 10.5V Clamp 57A Ipp Tvs Diode Through Hole DO-15 | |
| 10.5V Clamp 58.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 10.5V Clamp 60A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.03V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 121V Clamp 33A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 631V Clamp 950mA Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 64.8V Clamp 9.26A Ipp Tvs Diode Through Hole DO-15 | |
| 64.8V Clamp 9.3A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 64.8V Clamp 9.3A Ipp Tvs Diode Through Hole DO-15 | |
| 64.8V Clamp 9.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 64.8V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 64.8V Clamp 9.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 658V Clamp 900mA Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 658V Clamp 910mA Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 67.8V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 68.04V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 690V Clamp 870mA Ipp Tvs Diode Through Hole DO-15 | |
| 698V Clamp 860mA Ipp Tvs Diode Through Hole DO-15 | |
| 698V Clamp 860mA Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 698V Clamp 900mA Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 70.1V Clamp 8.56A Ipp Tvs Diode Through Hole DO-15 | |
| 70.1V Clamp 8.6A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 70.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-15 | |
| 70.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 70.1V Clamp 8.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 70.1V Clamp 8.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 717.6V Clamp 840mA Ipp Tvs Diode Through Hole DO-15 | |
| 725V Clamp 800mA Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 729V Clamp 820mA Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 73.5V Clamp 8.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 73.61V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 740V Clamp 800mA Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 740V Clamp 810mA Ipp Tvs Diode Through Hole DO-15 | |
| 740V Clamp 810mA Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 748.8V Clamp 800mA Ipp Tvs Diode Through Hole DO-15 | |
| 759V Clamp 790mA Ipp Tvs Diode Through Hole DO-15 | |
| 760V Clamp 800mA Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 761.25V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 772V Clamp 780mA Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 77V Clamp 7.79A Ipp Tvs Diode Through Hole DO-15 | |
| 77V Clamp 7.8A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 77V Clamp 7.8A Ipp Tvs Diode Through Hole DO-15 | |
| 77V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 77V Clamp 7.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 77V Clamp 8.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 798V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 80.5V Clamp 7.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 80.85V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 828V Clamp 720mA Ipp Tvs Diode Through Hole DO-15 | |
| 828V Clamp 750mA Ipp Tvs Diode Through Hole DO-15 | |
| 828V Clamp 750mA Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 84V Clamp 48A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 85V Clamp 7.06A Ipp Tvs Diode Through Hole DO-15 | |
| 85V Clamp 7.1A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 85V Clamp 7.1A Ipp Tvs Diode Through Hole DO-15 | |
| 85V Clamp 7.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 85V Clamp 7.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 85V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 89.25V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 89V Clamp 6.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 92V Clamp 6.5A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 92V Clamp 6.5A Ipp Tvs Diode Through Hole DO-15 | |
| 92V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 92V Clamp 6.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 92V Clamp 6.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 96.6V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| P6KE56CA-AQ | |
| P6KE60CA-AQ | |
| TVS DIODE 356VWM 631VC DO204AC | |
| TVS DIODE 38.1VWM 67.8V DO204AC | |
| TVS DIODE 40.2VWM 64.8V DO204AC | |
| TVS DIODE 40.2VWM 64.8VC DO15 | |
| TVS DIODE 408VWM 658VC DO15 | |
| TVS DIODE 408VWM 658VC DO204AC | |
| TVS DIODE 41.3VWM 73.5V DO204AC | |
| TVS DIODE 43.6VWM 70.1V DO204AC | |
| TVS DIODE 43.6VWM 70.1VC DO15 | |
| TVS DIODE 434VWM 698VC DO15 | |
| TVS DIODE 434VWM 698VC DO204AC | |
| TVS DIODE 444VWM 711VC DO204AC | |
| TVS DIODE 45.4VWM 80.5V DO204AC | |
| TVS DIODE 450VWM 725VC DO204AC | |
| TVS DIODE 459VWM 740VC DO15 | |
| TVS DIODE 459VWM 740VC DO204AC | |
| TVS DIODE 467VWM 760VC DO204AC | |
| TVS DIODE 47.8VWM 77VC DO15 | |
| TVS DIODE 47.8VWM 77VC DO204AC | |
| TVS DIODE 5.5VWM 10.8V DO204AC | |
| TVS DIODE 5.8VWM 10.5V AXIAL | |
| TVS DIODE 5.8VWM 10.5V DO204AC | |
| TVS DIODE 5.8VWM 10.5VC DO15 | |
| TVS DIODE 50.2VWM 89VC DO204AC | |
| TVS DIODE 510VWM 828VC DO204AC | |
| TVS DIODE 512VWM 828VC DO15 | |
| TVS DIODE 53VWM 85VC DO15 | |
| TVS DIODE 53VWM 85VC DO204AC | |
| TVS DIODE 55.1VWM 98VC DO204AC | |
| TVS DIODE 58.1VWM 92VC DO15 | |
| TVS DIODE 58.1VWM 92VC DO204AC | |
| TVS, DO-15, 175C, 600W, 40.2V |
| << Prev | Next >> |