45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 28.2VWM 45.7V DO214AA
TVS DIODE 28.2VWM 45.7V DO214AA
TVS DIODE 28.2VWM 45.7VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P6SMB33A-QTR-ND | P6SMB33A-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 45.7 volts | 45.7 volts |