The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 33.3VWM 53.9VC DO214AA
TVS DIODE 33.3VWM 53.9VC DO214AA
TVS DIODE, 600W, 39V, DO-214AA, FULL REEL; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 39V, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
DIODE, TVS, 39V, 600W, BIDI, 5%, SMB; Product Range:-; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P6SMB39CA | P6SMB39CALFCT-ND | P6SMB39CA | P6SMB39CA | 01P7405 | 06R1822 | 67T1353 |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 600W, 39V, Do-214Aa, Full Reel; Product Range Littelfuse | Tvs Diode, 600W, 39V, Do-214Aa; Product Range Littelfuse | Diode, Tvs, 39V, 600W, Bidi, 5%, Smb; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 53.9 volts | 53.9 volts | 53.9 volts | 53.9 volts | |||
| VBR | 37.1 to 41 volts | 37.1 volts | 37.1 volts | 37.1 volts | 37.1 volts | ||
| Configuration | Single | ||||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) |