49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
SURFACE MOUNT TRANSIENT VOLTAGE
SURFACE MOUNT TRANSIENT VOLTAGE
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 3757-P6SMB36CA_R1_00001CT-ND | P6SMB36CA_R1_00001 | P6SMB36CA_R1_00001 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 49.9 volts | 49.9 volts |