The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, 600W, 36.8V, BIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 36.8VWM 59.3VC DO214AA
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB43CA | 552809 | P6SMB43CALFTR-ND | 15AC8545 | 51AK5688 | P6SMB43CA |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 36.8V, Bidir, Do-214Aa; Product Range Littelfuse | Transient Suppressor Diode,single,bidirectional,36.8V V(Rwm),do-214Aa / Smb Rohs Compliant Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VC | 59.3 volts | 59.3 volts | 59.3 volts | 59.3 volts | ||
| VBR | 40.9 to 45.2 volts | 40.9 volts | 40.9 volts | |||
| Package | DO-201; DO-201 | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA, SMB | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |