53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 33.3VWM 53.9VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB39AHM3_A/I-ND | P6SMB39AHM3_A/I |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 53.9 volts | 53.9 volts |