49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, BIDIR, 30.8V, 600W, DO-214AA ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P6SMB36CA-AT/TR13DKR-ND | 66AJ7722 |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 30.8V, 600W, Do-214Aa Rohs Compliant Yageo |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 49.9 volts |