Vishay Precision Group TVS - TVS - Diodes - P6SMB43A-E3/52 P6SMB43A-E3/52

Description
Manufacturer: Vishay Win Source Part Number: 1085975-P6SMB43A-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 36.8V Minimum Breakdown Voltage: 40.9V Max Clamping Voltage: 59.3V Peak Pulse Current(Ippm): 10.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085975-P6SMB43A-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 36.8V Minimum Breakdown Voltage: 40.9V Max Clamping Voltage: 59.3V Peak Pulse Current(Ippm): 10.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6SMB43A-E3/52 - 1085975-P6SMB43A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB43A-E3/52
1085975-P6SMB43A-E3/52
TVS - TVS - Diodes - P6SMB43A-E3/52 1085975-P6SMB43A-E3/52
Manufacturer: Vishay Win Source Part Number: 1085975-P6SMB43A-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 36.8V Minimum Breakdown Voltage: 40.9V Max Clamping Voltage: 59.3V Peak Pulse Current(Ippm): 10.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085975-P6SMB43A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 36.8V
Minimum Breakdown Voltage: 40.9V
Max Clamping Voltage: 59.3V
Peak Pulse Current(Ippm): 10.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - P6SMB43A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB43A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB43A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Singapore, Singapore
600 W TVS Protection Diode
144-P6SMB43A-E3/52
600 W TVS Protection Diode 144-P6SMB43A-E3/52
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: P6SMB43A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB43A-E3/52 can be used for catalog matching and distributor lookup.

DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: P6SMB43A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB43A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 8120121P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8120121P
TVS Diodes 8120121P
Diode TVS Single Uni-Dir 36.8V 600W

Diode TVS Single Uni-Dir 36.8V 600W

Supplier's Site
TVS Diodes - 8120121 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8120121
TVS Diodes 8120121
Diode TVS Single Uni-Dir 36.8V 600W

Diode TVS Single Uni-Dir 36.8V 600W

Supplier's Site
TVS Diodes - 1452175 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1452175
TVS Diodes 1452175
Diode TVS Single Uni-Dir 36.8V 600W

Diode TVS Single Uni-Dir 36.8V 600W

Supplier's Site
Transient Suppressor Diode,single,unidirectional,36.8V V(Rwm),do-214Aa / Smb Vishay - 77K0109 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,36.8V V(Rwm),do-214Aa / Smb Vishay
77K0109
Transient Suppressor Diode,single,unidirectional,36.8V V(Rwm),do-214Aa / Smb Vishay 77K0109
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,36.8V V(RWM),DO-214AA / SMB

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,36.8V V(RWM),DO-214AA / SMB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB43A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB43A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB43A-E3/52
TVS DIODE 36.8VWM 59.3VC DO214AA

TVS DIODE 36.8VWM 59.3VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1085975-P6SMB43A-E3/52 P6SMB43A-E3/52GITR-ND 144-P6SMB43A-E3/52 8120121P 8120121 77K0109 P6SMB43A-E3/52
Product Name TVS - TVS - Diodes - P6SMB43A-E3/52 TVS Diodes 600 W TVS Protection Diode TVS Diodes TVS Diodes Transient Suppressor Diode,single,unidirectional,36.8V V(Rwm),do-214Aa / Smb Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; DO-214AA (SMB) SMB; DO-214AA, SMB Tape and Reel DO-214 Do-214aa (smb) SMB; DO-214AA (SMB)
VWM 36.8 volts
IPPM 10.1 amps
VC 59.3 volts 59.3 volts 59.3 volts
VBR 40.9 volts 40.9 volts 40.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA27CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS Diodes - 2467618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD-323; SOD-323
View Details
Power TVS Modules - 704-15K36TH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details