onsemi 600W 39V 11.2A TVS Protection Diode P6SMB39AT3

Description
600W TVS Diode, 39V Unidirectional, SMB, 11.2A Surge Product overview: P6SMB39AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 39V, 11.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 39V, 11.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB39AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W TVS Diode, 39V Unidirectional, SMB, 11.2A Surge Product overview: P6SMB39AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 39V, 11.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 39V, 11.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB39AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 39V 11.2A TVS Protection Diode
144-P6SMB39AT3
600W 39V 11.2A TVS Protection Diode 144-P6SMB39AT3
600W TVS Diode, 39V Unidirectional, SMB, 11.2A Surge Product overview: P6SMB39AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 39V, 11.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 39V, 11.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB39AT3 can be used for catalog matching and distributor lookup.

600W TVS Diode, 39V Unidirectional, SMB, 11.2A Surge Product overview: P6SMB39AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 39V, 11.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 39V, 11.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB39AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB39AT3 - 1234693-P6SMB39AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB39AT3
1234693-P6SMB39AT3
TVS - TVS - Diodes - P6SMB39AT3 1234693-P6SMB39AT3
Manufacturer: ON Semiconductor Win Source Part Number: 1234693-P6SMB39AT3 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1234693-P6SMB39AT3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
TVS Diodes - P6SMB39AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS ZENER UNIDIR 600W 39V SMB

TVS ZENER UNIDIR 600W 39V SMB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB39AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB39AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB39AT3
TVS ZENER UNIDIR 600W 39V SMB

TVS ZENER UNIDIR 600W 39V SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB39AT3 1234693-P6SMB39AT3 P6SMB39AT3OSTR-ND P6SMB39AT3
Product Name 600W 39V 11.2A TVS Protection Diode TVS - TVS - Diodes - P6SMB39AT3 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data