Vishay Intertechnology, Inc. 342V 600W TVS Protection Diode P6SMB400A-M3/52

Description
TVS Diode, Uni-Dir, 342V, 600W, SMB, SMT Product overview: P6SMB400A-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 342V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 342V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB400A-M3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, Uni-Dir, 342V, 600W, SMB, SMT Product overview: P6SMB400A-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 342V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 342V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB400A-M3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
342V 600W TVS Protection Diode
144-P6SMB400A-M3/52
342V 600W TVS Protection Diode 144-P6SMB400A-M3/52
TVS Diode, Uni-Dir, 342V, 600W, SMB, SMT Product overview: P6SMB400A-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 342V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 342V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB400A-M3/52 can be used for catalog matching and distributor lookup.

TVS Diode, Uni-Dir, 342V, 600W, SMB, SMT Product overview: P6SMB400A-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 342V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 342V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB400A-M3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB400A-M3/52 - 929892-P6SMB400A-M3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB400A-M3/52
929892-P6SMB400A-M3/52
TVS - TVS - Diodes - P6SMB400A-M3/52 929892-P6SMB400A-M3/52
Manufacturer: Vishay Win Source Part Number: 929892-P6SMB400A-M3/ 52 Series: P6SMB, TransZorb® Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Tape & Box (TB) Mounting: Surface Mount Family Name: P6SMB400 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 929892-P6SMB400A-M3/52
Series: P6SMB, TransZorb®
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Tape & Box (TB)
Mounting: Surface Mount
Family Name: P6SMB400
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - P6SMB400A-M3/52-ND - DigiKey
Thief River Falls, MN, United States
548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB400A-M3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB400A-M3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB400A-M3/52
TVS DIODE 342VWM 548VC DO214AA

TVS DIODE 342VWM 548VC DO214AA

Supplier's Site
600W,400V 5%,unidir,smb Tvs Vishay - 53T1884 - Newark, An Avnet Company
Chicago, IL, United States
600W,400V 5%,unidir,smb Tvs Vishay
53T1884
600W,400V 5%,unidir,smb Tvs Vishay 53T1884
600W,400V 5%,UNIDIR,SMB TVS

600W,400V 5%,UNIDIR,SMB TVS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB400A-M3/52 929892-P6SMB400A-M3/52 P6SMB400A-M3/52-ND P6SMB400A-M3/52 53T1884
Product Name 342V 600W TVS Protection Diode TVS - TVS - Diodes - P6SMB400A-M3/52 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,400V 5%,unidir,smb Tvs Vishay
Configuration Single Single
RoHS Compliant RoHS
Package SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data