TVS DIODE 25.6VWM 41.4V DO214AA
41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, UNIDIR, 25.6V, 600W, DO-214AA ROHS COMPLIANT: YES
TVS DIODE 25.6VWM 41.4VC DO214AA
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2190058 | 112-P6SMB30AHM3_A/HCT-ND | 82AH7739 | P6SMB30AHM3_A/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 25.6V, 600W, Do-214Aa Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DO-214 | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Pin Count | 2 | |||
| Peak Pulse Power | 600 watts | 600 watts |