The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS SMB 256V 600W BIDIR
TVS DIODE 256VWM 414VC DO214AA
TVS-DIODE, 600W, 256V, BI-DIRECTIONAL, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS-DIODE, 600W, 256V, BI-DIRECTIONAL, DO-214AA, FULL REEL; Product Range:P6SMB Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P6SMB300CA | P6SMB300CALFCT-ND | 552800 | P6SMB300CA | P6SMB300CA | 64T2544 |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs-Diode, 600W, 256V, Bi-Directional, Do-214Aa; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 414 volts | 414 volts | 414 volts | 414 volts | ||
| VBR | 285 to 315 volts | 285 volts | 285 volts | 285 volts | ||
| Configuration | Single | |||||
| Package | SMB; DO-214AA, SMB | DO-201; DO-201 | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB |