Vishay Intertechnology, Inc. TVS Diodes P6SMB350AHM3_C/H

Description
482V Clamp 1.24A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
482V Clamp 1.24A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6SMB350AHM3_C/H-ND - DigiKey
Thief River Falls, MN, United States
482V Clamp 1.24A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

482V Clamp 1.24A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Protection Diode - 144-P6SMB350AHM3_C/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6SMB350AHM3_C/H
TVS Protection Diode 144-P6SMB350AHM3_C/H
TVS DIODE 300VWM 482VC DO214AA Product overview: P6SMB350AHM3_C/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB350AHM3_C/H can be used for catalog matching and distributor lookup.

TVS DIODE 300VWM 482VC DO214AA Product overview: P6SMB350AHM3_C/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB350AHM3_C/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1135402-P6SMB350AHM3_C/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1135402-P6SMB350AHM3_C/H
Circuit Protection - TVS - Diodes 1135402-P6SMB350AHM3_C/H
Win Source Part Number: 1135402-P6SMB350AHM3 _C/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, P6SMB, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 300V Voltage - Breakdown (Min): 333V Voltage - Clamping (Max) @ Ipp: 482V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.24A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): P6SMB350AHM3-C/H; P6SMB350AHM3CH; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: P6SMB350

Win Source Part Number: 1135402-P6SMB350AHM3_C/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, P6SMB, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 300V
Voltage - Breakdown (Min): 333V
Voltage - Clamping (Max) @ Ipp: 482V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.24A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): P6SMB350AHM3-C/H; P6SMB350AHM3CH;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: P6SMB350

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB350AHM3_C/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB350AHM3_C/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB350AHM3_C/H
TVS DIODE 300VWM 482VC DO214AA

TVS DIODE 300VWM 482VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB350AHM3_C/H-ND 144-P6SMB350AHM3_C/H 1135402-P6SMB350AHM3_C/H P6SMB350AHM3_C/H
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 482 volts 482 volts 482 volts
Unlock Full Specs
to access all available technical data