41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, UNIDIR, 25.6V, 600W, DO-214AA ROHS COMPLIANT: YES
P6SMB, DO-214AA, 25.6V, 41.4V, A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P6SMB30A-AT/TR13DKR-ND | 66AJ7717 | P6SMB30A-AT/TR13 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 25.6V, 600W, Do-214Aa Rohs Compliant Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 41.4 volts | 41.4 volts |