PANJIT SemiConductor Circuit Protection - TVS - Diodes P6SMB30CA-AU_R1_000A1

Description
Win Source Part Number: 1083656-P6SMB30CA-AU _R1_000A1 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 800 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 25.6V Voltage - Breakdown (Min): 28.5V Voltage - Clamping (Max) @ Ipp: 41.4V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 14.4A Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-P6SMB30CA-AU_R1 _000A1TR,3757-P6SMB3 0CA-AU_R1_000A1CT,37 57-P6SMB30CA-AU_R1_0 00A1DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1083656-P6SMB30CA-AU _R1_000A1 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 800 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 25.6V Voltage - Breakdown (Min): 28.5V Voltage - Clamping (Max) @ Ipp: 41.4V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 14.4A Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-P6SMB30CA-AU_R1 _000A1TR,3757-P6SMB3 0CA-AU_R1_000A1CT,37 57-P6SMB30CA-AU_R1_0 00A1DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1083656-P6SMB30CA-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1083656-P6SMB30CA-AU_R1_000A1
Circuit Protection - TVS - Diodes 1083656-P6SMB30CA-AU_R1_000A1
Win Source Part Number: 1083656-P6SMB30CA-AU _R1_000A1 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 800 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 25.6V Voltage - Breakdown (Min): 28.5V Voltage - Clamping (Max) @ Ipp: 41.4V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 14.4A Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-P6SMB30CA-AU_R1 _000A1TR,3757-P6SMB3 0CA-AU_R1_000A1CT,37 57-P6SMB30CA-AU_R1_0 00A1DKR

Win Source Part Number: 1083656-P6SMB30CA-AU_R1_000A1
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 800
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 41.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 14.4A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-P6SMB30CA-AU_R1_000A1TR,3757-P6SMB30CA-AU_R1_000A1CT,3757-P6SMB30CA-AU_R1_000A1DKR

Buy Now Datasheet
600W 25.6V TVS Protection Diode - 144-P6SMB30CA-AU_R1_000A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 25.6V TVS Protection Diode
144-P6SMB30CA-AU_R1_000A1
600W 25.6V TVS Protection Diode 144-P6SMB30CA-AU_R1_000A1
Trans Voltage Suppressor Diode, 600W, 25.6V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: P6SMB30CA-AU_R1_000A 1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB30CA-AU_R1_ 000A1 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 25.6V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: P6SMB30CA-AU_R1_000A1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB30CA-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 3757-P6SMB30CA-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 3757-P6SMB30CA-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 3757-P6SMB30CA-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1083656-P6SMB30CA-AU_R1_000A1 144-P6SMB30CA-AU_R1_000A1 3757-P6SMB30CA-AU_R1_000A1DKR-ND
Product Name Circuit Protection - TVS - Diodes 600W 25.6V TVS Protection Diode TVS Diodes
Package DO-214AA, SMB SMB; DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts
VC 41.4 volts 41.4 volts
VBR 28.5 volts 28.5 volts
Unlock Full Specs
to access all available technical data