Vishay Intertechnology, Inc. TVS Diodes P6SMB43CAHE3_A/I

Description
59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6SMB43CAHE3_A/I-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1215967-P6SMB43CAHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1215967-P6SMB43CAHE3_A/I
Circuit Protection - TVS - Diodes 1215967-P6SMB43CAHE3_A/I
Win Source Part Number: 1215967-P6SMB43CAHE3 _A/I Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, P6SMB, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36.8V Voltage - Breakdown (Min): 40.9V Voltage - Clamping (Max) @ Ipp: 59.3V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 10.1A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): P6SMB43CAHE3-A/I; P6SMB43CAHE3AI; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: P6SMB43

Win Source Part Number: 1215967-P6SMB43CAHE3_A/I
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, P6SMB, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36.8V
Voltage - Breakdown (Min): 40.9V
Voltage - Clamping (Max) @ Ipp: 59.3V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): P6SMB43CAHE3-A/I; P6SMB43CAHE3AI;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: P6SMB43

Buy Now Datasheet
TVS Protection Diode - 144-P6SMB43CAHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6SMB43CAHE3_A/I
TVS Protection Diode 144-P6SMB43CAHE3_A/I
TVS DIODE 36.8VWM 59.3VC DO214AA Product overview: P6SMB43CAHE3_A/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB43CAHE3_A/I can be used for catalog matching and distributor lookup.

TVS DIODE 36.8VWM 59.3VC DO214AA Product overview: P6SMB43CAHE3_A/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB43CAHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB43CAHE3_A/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB43CAHE3_A/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB43CAHE3_A/I
TVS DIODE 36.8VWM 59.3VC DO214AA

TVS DIODE 36.8VWM 59.3VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB43CAHE3_A/I-ND 1215967-P6SMB43CAHE3_A/I 144-P6SMB43CAHE3_A/I P6SMB43CAHE3_A/I
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 59.3 volts 59.3 volts 59.3 volts
Unlock Full Specs
to access all available technical data