Manufacturer: Vishay
Win Source Part Number: 1085967-P6SMB350A-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 300V
Minimum Breakdown Voltage: 333V
Max Clamping Voltage: 482V
Peak Pulse Current(Ippm): 1.24A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
482V Clamp 1.24A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 300VWM 482VC DO214AA Product overview: P6SMB350A-E3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB350A-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 300VWM 482VC DO214AA
TVS DIODE 300VWM 482VC DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085967-P6SMB350A-E3/52 | P6SMB350A-E3/52GITR-ND | 144-P6SMB350A-E3/52 | P6SMB350A-E3/52 | P6SMB350A-E3/52 |
| Product Name | TVS - TVS - Diodes - P6SMB350A-E3/52 | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB |
| VWM | 300 volts | ||||
| IPPM | 1.24 amps | ||||
| VC | 482 volts | 482 volts | 482 volts | 482 volts | |
| VBR | 333 volts | 333 volts | 333 volts | 333 volts |