DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 40 50 60 70 80 90 92 93 94 95 96 97 98 99 100 101 102 103 104 110 120 130 140 150 160 173
Product Name Notes
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10V Clamp 6A Ipp Tvs Diode Surface Mount SOD-923
11.2V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12.6V Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12V Clamp 5A Ipp Tvs Diode Surface Mount SOD-923
13.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
13.4V Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
137V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510-10L
13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
146V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
14V Clamp 18A Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
14V Clamp 18A Ipp Tvs Diode Surface Mount SOD-523
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-523 Flat Leads
15V Clamp 4A Ipp Tvs Diode Surface Mount SOD-923
16V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
17V Clamp 5A Ipp Tvs Diode Surface Mount SOD-523
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
19V Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
22.7V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
22V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
23V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
23V Clamp 3A Ipp Tvs Diode Surface Mount SOD-923
23V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
24V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
24V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
25V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
28V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
29V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
30V Clamp 2A Ipp Tvs Diode Surface Mount SOD-923
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
32V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563
36V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
37V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
3V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
40V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
42V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
50V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
50V, 35V Clamp 3A (8/20µs), 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
55V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
55V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
55V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
6.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
6.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
6.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
60V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
652V Clamp 23A Ipp Tvs Diode Surface Mount CASE-11
69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
7.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
70V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
71V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
80V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
9.8V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
9.8V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
9V Clamp 5A Ipp Tvs Diode Surface Mount SOD-523
9V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Clamp Ipp Tvs Diode Surface Mount SOT-363
PHDMI2BB4/SOT1176/XS ON10
PHDMI2FS4/SOT1176/XS ON10
TVS DIODE 12VWM 21VC SOT23
TVS DIODE 14.5VWM 25VC SOT23
TVS DIODE 17VWM 28VC SOT23
TVS DIODE 22VWM 40VC SOT23
TVS DIODE 26VWM 46VC SOT23
TVS DIODE 3VWM 8VC SOT23

<< Prev Next >>