TVS DIODE 28.2VWM 45.7VC SMB
TVS DIODE 28.2VWM 45.7VC SMB
TVS DIODE 28.2VWM 45.7VC SMB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-P6SMB33ACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 45.7 volts |