DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 30 40 50 60 70 80 82 83 84 85 86 87 88 89 90 91 92 93 94 100 110 120 130 140 150 173
Product Name Notes
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount D-Flat
10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-15
10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
10.5V Clamp 57A Ipp Tvs Diode Through Hole DO-15
10.5V Clamp 58.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
10.5V Clamp 60A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
10.8V Clamp 55.56A Ipp Tvs Diode Through Hole DO-15
10.8V Clamp 55.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
103V Clamp 5.83A Ipp Tvs Diode Through Hole DO-15
103V Clamp 5.8A (8/20µs) Ipp Tvs Diode Through Hole Axial
103V Clamp 5.8A Ipp Tvs Diode Surface Mount D-Flat
103V Clamp 5.8A Ipp Tvs Diode Through Hole DO-15
103V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
103V Clamp 5.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
103V Clamp 6.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
108.15V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
108V Clamp 5.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
11.03V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount D-Flat
11.3V Clamp 53.1A Ipp Tvs Diode Through Hole DO-15
11.3V Clamp 53.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
11.3V Clamp 53A (8/20µs) Ipp Tvs Diode Through Hole Axial
11.3V Clamp 53A Ipp Tvs Diode Through Hole DO-15
11.3V Clamp 54A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
11.3V Clamp 55A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
11.7V Clamp 51.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
11.87V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
113V Clamp 5.3A (8/20µs) Ipp Tvs Diode Through Hole Axial
113V Clamp 5.3A Ipp Tvs Diode Surface Mount D-Flat
113V Clamp 5.3A Ipp Tvs Diode Through Hole DO-15
113V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
113V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
113V Clamp 5.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
118.65V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
118V Clamp 5.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
12.1V Clamp 49.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
12.1V Clamp 50.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
12.1V Clamp 50A Ipp Tvs Diode Through Hole DO-15
12.1V Clamp 52A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
12.5V Clamp 48A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
12.71V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount D-Flat
121V Clamp 33A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
121V Clamp 4.9A Ipp Tvs Diode Surface Mount D-Flat
125V Clamp 4.8A (8/20µs) Ipp Tvs Diode Through Hole Axial
125V Clamp 4.8A Ipp Tvs Diode Through Hole Axial
125V Clamp 4.8A Ipp Tvs Diode Through Hole DO-15
125V Clamp 4.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
125V Clamp 4.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
125V Clamp 5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
126V Clamp 4.7A Ipp Tvs Diode Surface Mount D-Flat
12V Clamp 50A Ipp Tvs Diode Surface Mount D-Flat
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
13.4V Clamp 44.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
13.4V Clamp 45.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
13.4V Clamp 45A (8/20µs) Ipp Tvs Diode Through Hole Axial
13.4V Clamp 45A Ipp Tvs Diode Through Hole DO-15
13.4V Clamp 47A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount D-Flat
13.8V Clamp 43.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
131.25V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
131V Clamp 4.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount D-Flat
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB
137V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
137V Clamp 4.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
137V Clamp 4.5A Ipp Tvs Diode Surface Mount SMB
14.07V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount D-Flat
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
143.85V Clamp 4.5A Ipp Tvs Diode Surface Mount SMB
146V Clamp 27A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
15.23V Clamp 42.1A Ipp Tvs Diode Surface Mount SMB
15.4V Clamp 39A Ipp Tvs Diode Surface Mount D-Flat
17V Clamp 35.3A Ipp Tvs Diode Surface Mount D-Flat
18.2V Clamp 33A Ipp Tvs Diode Surface Mount D-Flat
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount D-Flat
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount D-Flat
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount D-Flat
24.4V Clamp 24A Ipp Tvs Diode Surface Mount D-Flat
26V Clamp 23.1A Ipp Tvs Diode Surface Mount D-Flat
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount D-Flat
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount D-Flat
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount D-Flat
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount D-Flat
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount D-Flat
42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount D-Flat
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount D-Flat
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount D-Flat
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount D-Flat
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount D-Flat
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount D-Flat
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount D-Flat
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount D-Flat
77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount D-Flat
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount D-Flat
87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount D-Flat
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount D-Flat
92V Clamp 6.5A Ipp Tvs Diode Through Hole DO-15
92V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
92V Clamp 6.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount D-Flat
96.6V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount D-Flat
98V Clamp 6.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
P6SMAJ60A-AQ
TVS DIODE 10VWM 17VC DFLAT
TVS DIODE 11VWM 18.2VC DFLAT
TVS DIODE 12VWM 19.9VC DFLAT
TVS DIODE 14VWM 23.2VC DFLAT
TVS DIODE 15VWM 24.4VC DFLAT
TVS DIODE 16VWM 26VC DFLAT
TVS DIODE 170VWM 275VC DO214AC
TVS DIODE 17VWM 27.6VC DFLAT
TVS DIODE 18VWM 29.2VC DFLAT
TVS DIODE 204VWM 330VC DO214AC
TVS DIODE 20VWM 32.4VC DFLAT
TVS DIODE 22VWM 35.5VC DFLAT
TVS DIODE 22VWM 35.5VC DO214AC
TVS DIODE 24VWM 38.9VC DFLAT
TVS DIODE 26VWM 42.1VC DFLAT
TVS DIODE 28VWM 45.4VC DFLAT
TVS DIODE 30VWM 48.4VC DFLAT
TVS DIODE 33VWM 53.3VC DFLAT
TVS DIODE 33VWM 53.3VC DO214AC
TVS DIODE 36VWM 58.1VC DFLAT
TVS DIODE 376VWM 602VC DO214AC
TVS DIODE 408VWM 658VC DO214AC
TVS DIODE 40VWM 64.5VC DFLAT
TVS DIODE 40VWM 64.5VC DO214AC
TVS DIODE 43VWM 69.4VC DFLAT
TVS DIODE 45VWM 72.7VC DFLAT
TVS DIODE 48VWM 77.4VC DFLAT
TVS DIODE 5.5VWM 10.8V DO204AC
TVS DIODE 5.8VWM 10.5V DO204AC
TVS DIODE 51VWM 82.4VC DFLAT
TVS DIODE 54VWM 87.1VC DFLAT
TVS DIODE 55.1VWM 98VC DO204AC
TVS DIODE 58.1VWM 92VC DO204AC
TVS DIODE 58VWM 93.6VC DFLAT
TVS DIODE 58VWM 93.6VC DO214AC
TVS DIODE 5VWM 9.2VC DFLAT
TVS DIODE 6.05VWM 11.7V DO204AC
TVS DIODE 6.4VWM 11.3V DO204AC
TVS DIODE 6.4VWM 11.3VC DO15
TVS DIODE 6.5VWM 11.2VC DFLAT
TVS DIODE 6.63VWM 12.5V DO204AC
TVS DIODE 60.7VWM 108V DO204AC
TVS DIODE 60VWM 96.8VC DFLAT
TVS DIODE 64.1VWM 103V DO204AC
TVS DIODE 64.1VWM 103VC DO15
TVS DIODE 64VWM 103VC DFLAT
TVS DIODE 66.4VWM 118V DO204AC
TVS DIODE 6VWM 10.3VC DFLAT
TVS DIODE 7.02VWM 12.1V DO204AC
TVS DIODE 7.02VWM 12.1VC DO15
TVS DIODE 7.37VWM 13.8V DO204AC
TVS DIODE 7.5VWM 12.9VC DFLAT
TVS DIODE 7.78VWM 13.4V DO204AC
TVS DIODE 7.78VWM 13.4VC DO15
TVS DIODE 7.7VWM 13.4V DO204AC
TVS DIODE 70.1VWM 113V DO204AC
TVS DIODE 70.1VWM 113VC DO15
TVS DIODE 70VWM 113VC DFLAT
TVS DIODE 73.7VWM 131V DO204AC
TVS DIODE 75VWM 121VC DFLAT
TVS DIODE 77.8VWM 125V DO204AC
TVS DIODE 77.8VWM 125VC DO15
TVS DIODE 78VWM 126VC DFLAT
TVS DIODE 7VWM 12.1VC DO204AC
TVS DIODE 7VWM 12VC DFLAT
TVS DIODE 8.1VWM 15VC DO214AA
TVS DIODE 8.5VWM 14.4VC DFLAT
TVS DIODE 81VWM 144VC DO214AA
TVS DIODE 85.5VWM 137V DO214AA
TVS DIODE 85.5VWM 137VC SMB
TVS DIODE 85VWM 137VC DFLAT
TVS DIODE 8VWM 13.6VC DFLAT
TVS DIODE 9VWM 15.4VC DFLAT
TVS SURF MT DO214AA T&R

<< Prev Next >>